X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Line Keyboard Cherry Qwertzu Swiss French 86keys PS2 USB W9x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-4100PCMCH
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:57:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4485
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Cherry Slim Line Keyboard Qwertzu Swiss French 86keys PS2 USB W9x:
The short editorial description of Cherry Slim Line Keyboard Qwertzu Swiss French 86keys PS2 USB W9x
Cherry Ultra-low-profile compact keyboard, 86 keys, USB & PS2, Swiss

Marketing text Cherry Slim Line Keyboard Qwertzu Swiss French 86keys PS2 USB W9x

:
The official marketing text of Cherry Slim Line Keyboard Qwertzu Swiss French 86keys PS2 USB W9x as supplied by the manufacturer
Ultra-low-profile compact keyboard.

When you don't have much space and need to keep weight down as well, you can't do better than this ultra-low-profile compact keyboard. Useful for applications in, e.g. banking, medical facilities or for portable systems. Equally suitable for 19 inch applications. This keyboard is ideal for Slim Line PCs and notebooks can be enhanced with the G84-4700 numerical block.

- Uses mechanical keys from our ML series with high-precision key action; small physical dimensions:

Keycaps arranged in 18 mm grid,

Exceptionally space-efficient,

Lightweight,

LED indicators for Num Lock,

Caps Lock,

Scroll Lock

- Reliability: MTBF: 170,000 hours

- Individual keys have long service life: 20 million key operations


Short summary description Cherry Slim Line Keyboard Qwertzu Swiss French 86keys PS2 USB W9x:
This short summary of the Cherry Slim Line Keyboard Qwertzu Swiss French 86keys PS2 USB W9x data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Slim Line Keyboard Cherry Qwertzu Swiss French 86keys PS2 USB W9x, RF Wireless, 0 - 50 °C, 282 x 132 x 27 mm
Long summary description Cherry Slim Line Keyboard Qwertzu Swiss French 86keys PS2 USB W9x:
This is an auto-generated long summary of Cherry Slim Line Keyboard Qwertzu Swiss French 86keys PS2 USB W9x based on the first three specs of the first five spec groups.
Cherry Slim Line Keyboard Cherry Qwertzu Swiss French 86keys PS2 USB W9x. Device interface: RF Wireless. Cable length: 1.70 m. Keyboard dimensions (WxDxH): 282 x 132 x 27 mm, Keyboard weight: 500 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
86
Ergonomics
Cable length
How long the cable is.
1.70 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard dimensions (WxDxH)
282 x 132 x 27 mm
Keyboard weight
500 g
Other features
I/O ports
An interface on a device to which you can connect another device.
USB (Combo, i.e. PS/2 possible using adapter included)