X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard BE 86 keys PS2 USB W9x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-4100LCMBE
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 09:55:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7472
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 2 years
Long product name Cherry Keyboard BE 86 keys PS2 USB W9x:
The short editorial description of Cherry Keyboard BE 86 keys PS2 USB W9x
Compact keyboard G84-4100 - Ultra-low-profile compact keyboard, Belgium, Light grey, USB & PS/2

Marketing text Cherry Keyboard BE 86 keys PS2 USB W9x

:
The official marketing text of Cherry Keyboard BE 86 keys PS2 USB W9x as supplied by the manufacturer
Compact keyboard G84-4100

Ultra-low-profile compact keyboard

When you don't have much space and need to keep weight down as well, you can't do better than this ultra-low-profile compact keyboard. Useful for applications in, e.g. banking, medical facilities or for portable systems. Equally suitable for 19 inch applications. This keyboard is ideal for Slim Line PCs and notebooks can be enhanced with the G84-4700 numerical block.


Key benefits:

Uses mechanical keys from our ML series with high-precision key action

Small physical dimensions

Keycaps arranged in 18 mm grid

Exceptionally space-efficient

Lightweight

LED indicators for Num Lock, Caps Lock, Scroll Lock

Reliability: MTBF: 170,000 hours

Individual keys have long service life: 20 million key operations

Short summary description Cherry Keyboard BE 86 keys PS2 USB W9x:
This short summary of the Cherry Keyboard BE 86 keys PS2 USB W9x data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Keyboard BE 86 keys PS2 USB W9x, USB+PS/2, AZERTY, Mechanical, 0 - 50 °C, 282 x 132 x 27 mm, PC
Long summary description Cherry Keyboard BE 86 keys PS2 USB W9x:
This is an auto-generated long summary of Cherry Keyboard BE 86 keys PS2 USB W9x based on the first three specs of the first five spec groups.
Cherry Keyboard BE 86 keys PS2 USB W9x. Device interface: USB+PS/2, Keyboard layout: AZERTY. Cable length: 1.75 m. Movement detection technology: Mechanical. Keyboard dimensions (WxDxH): 282 x 132 x 27 mm, Keyboard weight: 398 g. Compatibility: PC, Minimum system requirements: USB/PS/2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB+PS/2
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Keyboard number of keys
86
Design
Internal
The product is built in.
Yes
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included*
A mouse is included with this product.
Yes
Movement detection technology
Mechanical
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard dimensions (WxDxH)
282 x 132 x 27 mm
Keyboard weight
398 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
USB/PS/2