X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard AZB 105keys USB +cardreader
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6744LUABE
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7627
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 2 year warranty
Long product name Cherry Keyboard AZB 105keys USB +cardreader:
The short editorial description of Cherry Keyboard AZB 105keys USB +cardreader
SmartBoard G83-6744 - USB keyboard with smart card reader for secure PIN entry, Belgium, light grey.

Marketing text Cherry Keyboard AZB 105keys USB +cardreader

:
The official marketing text of Cherry Keyboard AZB 105keys USB +cardreader as supplied by the manufacturer
SmartBoard G83-6744

USB keyboard with smart card reader for secure PIN entry (class 2 reader)

Thanks to the secure PIN entry (class 2 reader) and the EMC certification, you can assume that your data will be transmitted securely. Whether you are paying with a smart card, encrypting your files, signing documents, or just logging onto the network, with the USB keyboard SmartBoard G83-6744 you're always on the safe side.


Key benefits:

Common Criteria EAL 3+ -certified for electronic signatures (Q 2 2004)

EMC 2000 terminal Level 1-approved

USB keyboard with integrated smart card reader

NTK Technology

105 keys

PC/SC Smart card reader

Secure PIN entry mode (class 2 terminal)

CCID-compatibly

T=0 and T=1, S=8, S=9 and S=10 protocols

Short summary description Cherry Keyboard AZB 105keys USB +cardreader:
This short summary of the Cherry Keyboard AZB 105keys USB +cardreader data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Keyboard AZB 105keys USB +cardreader, USB, AZERTY, Grey, 0 - 50 °C, 458 x 195 x 54 mm, PC
Long summary description Cherry Keyboard AZB 105keys USB +cardreader:
This is an auto-generated long summary of Cherry Keyboard AZB 105keys USB +cardreader based on the first three specs of the first five spec groups.
Cherry Keyboard AZB 105keys USB +cardreader. Device interface: USB, Keyboard layout: AZERTY. Colour of product: Grey. Cable length: 1.75 m. Keyboard dimensions (WxDxH): 458 x 195 x 54 mm, Keyboard weight: 1.25 kg. Compatibility: PC, Minimum system requirements: Free USB port, Compatible operating systems: Microsoft Windows ME, 2000, XP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Keyboard number of keys
105
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included*
A mouse is included with this product.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard weight
1.25 kg
Keyboard dimensions (WxDxH)
458 x 195 x 54 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
Free USB port
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows ME, 2000, XP
Peripheral/ interface devices
PC/SC smart card reader
I/O ports
An interface on a device to which you can connect another device.
USB full speed