X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard Spacesaver AZB 105keys W95 ECO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6400LPNBE
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:56:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7659
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Cherry Keyboard Spacesaver AZB 105keys W95 ECO:
The short editorial description of Cherry Keyboard Spacesaver AZB 105keys W95 ECO
Green Line, G83-6400 - PC keyboard for the ecological user. PS/2 , Belgium, light grey.

Marketing text Cherry Keyboard Spacesaver AZB 105keys W95 ECO

:
The official marketing text of Cherry Keyboard Spacesaver AZB 105keys W95 ECO as supplied by the manufacturer
Green Line, G83-6400

PC keyboard for the ecological user

Halogen-free. PVC-free. With recycling guarantee - the Green Line is based on keyboard model G83-6000 and has been upgraded into a fully environmentally optimized data input device. It thereby fulfils criteria which exceed even the requirements of the "Blue Angel".


Key benefits:

State-of-the-art, environmentally-optimized keyboard

Energy-efficient

Sturdy construction

Operating stroke of the key modules: 3.8 ± 0.2 mm

Membrane contact switch with rubber-mat technology and soft action point

Reliability: Individual keys have long service life >20 million operations MTBF >145,000 hours

Short summary description Cherry Keyboard Spacesaver AZB 105keys W95 ECO:
This short summary of the Cherry Keyboard Spacesaver AZB 105keys W95 ECO data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Keyboard Spacesaver AZB 105keys W95 ECO, PS/2, AZERTY, White, 0 - 50 °C, 458 x 170 x 42 mm, PC
Long summary description Cherry Keyboard Spacesaver AZB 105keys W95 ECO:
This is an auto-generated long summary of Cherry Keyboard Spacesaver AZB 105keys W95 ECO based on the first three specs of the first five spec groups.
Cherry Keyboard Spacesaver AZB 105keys W95 ECO. Device interface: PS/2, Keyboard layout: AZERTY. Colour of product: White. Cable length: 1.75 m. Keyboard dimensions (WxDxH): 458 x 170 x 42 mm, Keyboard weight: 1.14 kg. Compatibility: PC, Minimum system requirements: Free PS/2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Keyboard number of keys
105
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included*
A mouse is included with this product.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard weight
1.14 kg
Keyboard dimensions (WxDxH)
458 x 170 x 42 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
Free PS/2
I/O ports
An interface on a device to which you can connect another device.
PS/2