X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard Spacesaver QWUS 104keys PS2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6257LRNEU
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5016
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 2 year
Long product name Cherry Keyboard Spacesaver QWUS 104keys PS2:
The short editorial description of Cherry Keyboard Spacesaver QWUS 104keys PS2
G83-6257 metalllic - Standard PC keyboard with the sophisticated metallic look. US English/ international with €, PS/2, metallic silver/black

Marketing text Cherry Keyboard Spacesaver QWUS 104keys PS2

:
The official marketing text of Cherry Keyboard Spacesaver QWUS 104keys PS2 as supplied by the manufacturer
G83-6257 metalllic

Standard PC keyboard with the sophisticated metallic look

You're seeking a sophisticated keyboard for your desk? With the G83-6256 in metallic silver with light grey key caps, you've found the answer. The keyboard also distinguishes itself with its environmentally-friendly nature; it was the first keyboard in the world that was awarded the "blue angel."


Key benefits:

NTK Technology

Space-saving, compact design

Long-lived and recycling-friendly

Comfortable actuation

Abrasion-proof inscription of key caps

Uniform switching characteristics

Short summary description Cherry Keyboard Spacesaver QWUS 104keys PS2:
This short summary of the Cherry Keyboard Spacesaver QWUS 104keys PS2 data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Keyboard Spacesaver QWUS 104keys PS2, PS/2, 0 - 50 °C, 485 x 170 x 42 mm, PC, Free PS/2 port
Long summary description Cherry Keyboard Spacesaver QWUS 104keys PS2:
This is an auto-generated long summary of Cherry Keyboard Spacesaver QWUS 104keys PS2 based on the first three specs of the first five spec groups.
Cherry Keyboard Spacesaver QWUS 104keys PS2. Device interface: PS/2. Cable length: 1.75 m. Keyboard dimensions (WxDxH): 485 x 170 x 42 mm, Keyboard weight: 1 kg. Compatibility: PC, Minimum system requirements: Free PS/2 port
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
104
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included*
A mouse is included with this product.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard weight
1 kg
Keyboard dimensions (WxDxH)
485 x 170 x 42 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
Free PS/2 port
I/O ports
An interface on a device to which you can connect another device.
PS/2