location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G83-6105 PS/2 keyboard PS/2 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G83-6105 PS/2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6105LPNPL-0 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name CHERRY G83-6105 PS/2 keyboard PS/2 Grey :
The long product name of CHERRY G83-6105 PS/2 keyboard PS/2 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Comfort keyboard G83-6105 PS/2
More>>>
CHERRY G83-6105 PS/2 keyboard PS/2 Grey:
The official description of CHERRY G83-6105 PS/2 keyboard PS/2 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Proven millions of times over!
There's a reason why this keyboard has been one of the most reliable and successful on the market for many years, with more than 30 million satisfied users.

- NTK Technology.
- Space-saving, compact design.
- Long-lived and recycling-friendly.
- Comfortable actuation.
- Uniform switching characteristics.
- Abrasion-proof inscription of key caps.

Short summary description CHERRY G83-6105 PS/2 keyboard PS/2 Grey:
This short summary of the CHERRY G83-6105 PS/2 keyboard PS/2 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G83-6105 PS/2, Wired, PS/2, Grey

Long summary description CHERRY G83-6105 PS/2 keyboard PS/2 Grey:
This is an auto-generated long summary of CHERRY G83-6105 PS/2 keyboard PS/2 Grey based on the first three specs of the first five spec groups.

CHERRY G83-6105 PS/2. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.75 m. Product colour: Grey

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Certification
cURus, VDE GS, c-tick, GOST-R, CE, FCC
Design
Product colour *
Grey
Features
Cable length
1.75 m
Power
Power consumption
16 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 170 x 42 mm
Keyboard weight
662 g
Packaging data
Package width
493 mm
Package depth
210 mm
Package height
47 mm
Package weight
810 g
Other features
I/O ports
USB
Brand Image Product code Product Stock Price from
CHERRY CyMotion Master Plus9 G86-21000, black keyboard USB + PS/2 CHERRY CyMotion Master Plus9 G86-21000, black keyboard USB + PS/2
(show image)
G86-21000BEADAA CyMotion Master Plus9 G86-21000, black 0.00
(excl. VAT)
0 (incl. VAT)