X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G83 6105
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6105LPNBE
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:58:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6300
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 3 years
Extended service agreement - replacement - 3 years - carry-in
Long product name Cherry G83 6105:
The short editorial description of Cherry G83 6105
Keyboard Spacesaver AZB 105keys PS2 W95

Marketing text Cherry G83 6105

:
The official marketing text of Cherry G83 6105 as supplied by the manufacturer
That is environmentally friendly standard PC keyboard. It combines innovative technology with timeless design. And the NTK system - membrane contact switches with rubber-mat technology - makes it ideal for individual use.
Cherry G83-6105 is space-efficient compact keyboard.
Its Reliability: MCBF = 1 x 109 operations; MTBF >80 000 hours.
Operating life of individual keys >20 million operations. Keycap symbols are wear-resistant and easy to clean.
Short summary description Cherry G83 6105:
This short summary of the Cherry G83 6105 data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry G83 6105, PS/2, AZERTY, 0 - 50 °C, 458 x 170 x 35 mm, PC, Microsoft Windows 95/98
Long summary description Cherry G83 6105:
This is an auto-generated long summary of Cherry G83 6105 based on the first three specs of the first five spec groups.
Cherry G83 6105. Device interface: PS/2, Keyboard layout: AZERTY. Cable length: 1.75 m. Keyboard dimensions (WxDxH): 458 x 170 x 35 mm, Keyboard weight: 1.19 kg. Compatibility: PC, Compatible operating systems: Microsoft Windows 95/98
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Keyboard number of keys
105
Design
Internal
The product is built in.
Yes
Ergonomics
Cable length
How long the cable is.
1.75 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard weight
1.19 kg
Keyboard dimensions (WxDxH)
458 x 170 x 35 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/98
I/O ports
An interface on a device to which you can connect another device.
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style)