X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard QWUS 104keys USB W95
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6104LUNEU
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:58:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6653
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Cherry Keyboard QWUS 104keys USB W95:
The short editorial description of Cherry Keyboard QWUS 104keys USB W95
G83-6104 color. Colored standard PC keyboard - USB, 104 keys, English (US) with Euro, light grey.

Marketing text Cherry Keyboard QWUS 104keys USB W95

:
The official marketing text of Cherry Keyboard QWUS 104keys USB W95 as supplied by the manufacturer
Something for every taste. Colored standard PC keyboards.

Standard doesn’t have to mean boring! Whether in cool aluminum colors or with yellow key caps -- this keyboard brings variety to your desk. The comfortable actuation and the abrasion-proof inscription of the key caps ensure additional comfort.



Key benefits:

NTK Technology

Space-saving, compact design

Long-lived and recycling-friendly

Comfortable actuation

Uniform switching characteristics

Abrasion-proof inscription of key caps

Short summary description Cherry Keyboard QWUS 104keys USB W95:
This short summary of the Cherry Keyboard QWUS 104keys USB W95 data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Keyboard QWUS 104keys USB W95, USB, 0 - 50 °C, 458 x 170 x 42 mm, PC, Free USB port
Long summary description Cherry Keyboard QWUS 104keys USB W95:
This is an auto-generated long summary of Cherry Keyboard QWUS 104keys USB W95 based on the first three specs of the first five spec groups.
Cherry Keyboard QWUS 104keys USB W95. Device interface: USB. Cable length: 1.75 m. Keyboard dimensions (WxDxH): 458 x 170 x 42 mm, Keyboard weight: 1.19 kg. Compatibility: PC, Minimum system requirements: Free USB port
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Keyboard number of keys
104
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included*
A mouse is included with this product.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard weight
1.19 kg
Keyboard dimensions (WxDxH)
458 x 170 x 42 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
Free USB port
I/O ports
An interface on a device to which you can connect another device.
USB