X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard SF 105keys PS2 W95 Rack 19"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G81-1800LPMCH
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:09:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5486
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Cherry Keyboard SF 105keys PS2 W95 Rack 19":
The short editorial description of Cherry Keyboard SF 105keys PS2 W95 Rack 19"
Cherry 19 inch compact PC keyboard. PS2. 105 keys. Swiss.

Marketing text Cherry Keyboard SF 105keys PS2 W95 Rack 19"

:
The official marketing text of Cherry Keyboard SF 105keys PS2 W95 Rack 19" as supplied by the manufacturer
G81-1800 - 19 inch compact PC keyboard

Compact design - that's our 19 inch PC keyboard. Its unique FTSC membrane contact system guarantees a long service life and reliability.


- 104 or 105 keys (depends on international layout)

- High-quality keyboard for professional users

- Uses unique FTSC membrane contact system

- Precision switching

- Keycap symbols are wear-resistant and easy to clean

- Linear key action

- Reliability: MCBF =1 x 109 operations; MTBF >80,000 hours

- Individual keys have long service life: > 50 million key operations

Short summary description Cherry Keyboard SF 105keys PS2 W95 Rack 19":
This short summary of the Cherry Keyboard SF 105keys PS2 W95 Rack 19" data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Keyboard SF 105keys PS2 W95 Rack 19"
Long summary description Cherry Keyboard SF 105keys PS2 W95 Rack 19":
This is an auto-generated long summary of Cherry Keyboard SF 105keys PS2 W95 Rack 19" based on the first three specs of the first five spec groups.
Cherry Keyboard SF 105keys PS2 W95 Rack 19"
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs