X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NUMERIEK KEYBOARD PS/2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-3700
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5667
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Cherry NUMERIEK KEYBOARD PS/2:
The short editorial description of Cherry NUMERIEK KEYBOARD PS/2
G80-3700 Programmable keypad - Numeric & 4 additional user-programmable function keys

Marketing text Cherry NUMERIEK KEYBOARD PS/2

:
The official marketing text of Cherry NUMERIEK KEYBOARD PS/2 as supplied by the manufacturer
G80-3700 Programmable keypad.

Program according to your every whim - you can with the G80-3700 programmable keyboard. For numerical inputs, controls or wherever frequent number entry is required. Fitted with MX technology with Gold Crosspoint contacts it is distinguished by its utmost reliability.


- Equally suitable for left- and right-handed users

- Reduced space requirements

- All keys can be user-defined with up to 24 characters per key

- 4 additional user-programmable function keys, can be labeled individually

- Digits can be entered independently of the status of the Num Lock in the system (operation on notebook PC)

- Variable decimal separator [.], [,], [00 ], [000 ]

- External standard keyboard can be connected

- Matches design of Cherry keyboards G80/81-3000

- Cherry MX switches with Gold Crosspoint contacts

- Reliability: MTBF: 550,000 hours

Short summary description Cherry NUMERIEK KEYBOARD PS/2:
This short summary of the Cherry NUMERIEK KEYBOARD PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry NUMERIEK KEYBOARD PS/2, RF Wireless, 0 - 50 °C, 108 x 195 x 45 mm, External standard keyboard can be connected
Long summary description Cherry NUMERIEK KEYBOARD PS/2:
This is an auto-generated long summary of Cherry NUMERIEK KEYBOARD PS/2 based on the first three specs of the first five spec groups.
Cherry NUMERIEK KEYBOARD PS/2. Device interface: RF Wireless. Cable length: 1.75 m. Keyboard dimensions (WxDxH): 108 x 195 x 45 mm, Keyboard weight: 460 g. Compatibility: External standard keyboard can be connected
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
21
Ergonomics
Cable length
How long the cable is.
1.75 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard dimensions (WxDxH)
108 x 195 x 45 mm
Keyboard weight
460 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
External standard keyboard can be connected