X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard QWUS 105k PS2 W95+touch black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11900LTMEU
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5941
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Cherry Keyboard QWUS 105k PS2 W95+touch black:
The short editorial description of Cherry Keyboard QWUS 105k PS2 W95+touch black
TouchBoard G80-11900 19 inch compact keyboard (PS2) with integrated touchpad (Combo:PS2/RS232). English (US)

Marketing text Cherry Keyboard QWUS 105k PS2 W95+touch black

:
The official marketing text of Cherry Keyboard QWUS 105k PS2 W95+touch black as supplied by the manufacturer
TouchBoard G80-11900.

19 inch compact keyboard with integrated touchpad.

Lots to do, not much space? That's where our 19 inch compact keyboard comes into its own - particularly where there's no room for a mouse. A high-quality integrated touchpad takes on all the mouse functions.

- Two functions combined in one device

- Integrated, high-quality touchpad with mouse keys

- Space-efficient number of keys:

104 (US version),

105 (international versions),

109 (japanese version)

- Keycaps arranged in 19 mm grid

- LEDs indicate status of operating functions

- Operating life of individual keys >50 million operations

Short summary description Cherry Keyboard QWUS 105k PS2 W95+touch black:
This short summary of the Cherry Keyboard QWUS 105k PS2 W95+touch black data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Keyboard QWUS 105k PS2 W95+touch black, RF Wireless, Touchpad: X/Y coordinate resolution: 500 dpi (20 dots/mm) (in graphics tablet mode), 0 - 50 °C, 415 x 193 x 37 mm
Long summary description Cherry Keyboard QWUS 105k PS2 W95+touch black:
This is an auto-generated long summary of Cherry Keyboard QWUS 105k PS2 W95+touch black based on the first three specs of the first five spec groups.
Cherry Keyboard QWUS 105k PS2 W95+touch black. Device interface: RF Wireless, Pointing device: Touchpad: X/Y coordinate resolution: 500 dpi (20 dots/mm) (in graphics tablet mode). Cable length: 1.75 m. Keyboard dimensions (WxDxH): 415 x 193 x 37 mm, Keyboard weight: 1.05 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Pointing device*
Touchpad: X/Y coordinate resolution: 500 dpi (20 dots/mm) (in graphics tablet mode)
Keyboard number of keys
104
Ergonomics
Cable length
How long the cable is.
1.75 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard dimensions (WxDxH)
415 x 193 x 37 mm
Keyboard weight
1.05 kg
Other features
I/O ports
An interface on a device to which you can connect another device.
2 PS/2 connectors for keyboard integrated touchpad (Combo, i.e. possible with adapter included)