X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TrackBoard G80-11800 Belgium
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11800LPABE
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:34:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4294
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Cherry TrackBoard G80-11800 Belgium:
The short editorial description of Cherry TrackBoard G80-11800 Belgium
TrackBoard G80-11800 - Compact keyboard with integrated trackball

Marketing text Cherry TrackBoard G80-11800 Belgium

:
The official marketing text of Cherry TrackBoard G80-11800 Belgium as supplied by the manufacturer
You're looking for a compact keyboard and you don't have the space for an additional mouse? Then the Cherry TrackBoard is just what you need! The high-quality 19 mm trackball with two additional buttons is integrated in a space-saving manner on the keyboard and thus effectively replaces the extra mouse.

-Cherry MX keys with Gold Crosspoint contacts.
-Space-saving and ergonomically.
-102 keys.
-High-quality optical 19mm trackball with two additional keys.
-Usable with standard mouse drivers.
-Lifespan of the keys: approx. 500,000 actuations.
-Lifespan of trackball: at least 80 km.
Short summary description Cherry TrackBoard G80-11800 Belgium:
This short summary of the Cherry TrackBoard G80-11800 Belgium data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry TrackBoard G80-11800 Belgium, PS/2, Grey, 193 x 415 x 37 mm
Long summary description Cherry TrackBoard G80-11800 Belgium:
This is an auto-generated long summary of Cherry TrackBoard G80-11800 Belgium based on the first three specs of the first five spec groups.
Cherry TrackBoard G80-11800 Belgium. Device interface: PS/2. Colour of product: Grey. Cable length: 1.75 m. Keyboard dimensions (WxDxH): 193 x 415 x 37 mm, Keyboard weight: 1.2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
102
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included *
A mouse is included with this product.
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
193 x 415 x 37 mm
Keyboard weight
1.2 kg