location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Char-Broil The Big Easy Single Stand-alone Low fat fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Char-Broil Check ‘Char-Broil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Big Easy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101480
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Char-Broil’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Char-Broil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Char-Broil The Big Easy Single Stand-alone Low fat fryer Black :
The long product name of Char-Broil The Big Easy Single Stand-alone Low fat fryer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Big Easy Oil-less Turkey Fryer
More>>>
Short summary description Char-Broil The Big Easy Single Stand-alone Low fat fryer Black:
This short summary of the Char-Broil The Big Easy Single Stand-alone Low fat fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Char-Broil The Big Easy, Low fat fryer, Single, Black, Stand-alone, 536 mm, 526 mm

Long summary description Char-Broil The Big Easy Single Stand-alone Low fat fryer Black:
This is an auto-generated long summary of Char-Broil The Big Easy Single Stand-alone Low fat fryer Black based on the first three specs of the first five spec groups.

Char-Broil The Big Easy. Product type: Low fat fryer. Construction type: Single, Product colour: Black, Appliance placement: Stand-alone. Width: 536 mm, Depth: 526 mm, Height: 622 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:38:11
Uk has collected 1 expert review for Char-Broil The Big Easy Single Stand-alone Low fat fryer Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2016-11-15 00:38:11
Deep-fried turkey is delicious, but heating gallons of oil can be dangerous and messy. Char-Broil's The Big Easy Turkey Fryer provides an oil-less way to achieve a similar result. This turkey fryer is a propane- powered, infrared turkey fryer that can coo...
0%