X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Certance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO Ultrium 1, HVD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STU42001WD-S
Category :
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Certance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Mar 2011 12:12:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5023
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3 YEAR
Long product name Certance LTO Ultrium 1, HVD:
The short editorial description of Certance LTO Ultrium 1, HVD
VIPER 200 BARE DR 200GB HVD U2SCSI 5.25IN
Short summary description Certance LTO Ultrium 1, HVD:
This short summary of the Certance LTO Ultrium 1, HVD data-sheet is auto-generated and uses the product title and the first six key specs.
Certance LTO Ultrium 1, HVD, Internal, LTO-1, Ultra2 SCSI HVD, BakBone NetVault,BakBone NetVault Workgroup Edition, and many others, 10 - 40 °C, 149 x 211 x 86 mm
Long summary description Certance LTO Ultrium 1, HVD:
This is an auto-generated long summary of Certance LTO Ultrium 1, HVD based on the first three specs of the first five spec groups.
Certance LTO Ultrium 1, HVD. Logical recording format: LTO-1, Interface: Ultra2 SCSI HVD, Mean time between failures (MTBF): 250000 h. Native capacity: 100 GB, Compressed capacity: 200 GB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 115.2 GB/h, Backup rate native performance: 57.6 GB/h, Burst transfer rate: 160 MB/s. Form factor: Internal. Power consumption (typical): 25 W
Certance LTO Ultrium 1, HVD Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.