location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Certance CDL 240 Desktop Storage drive Tape Cartridge 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Certance Check ‘Certance’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDL 240 Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STDL62401LW-S
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Certance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Certance CDL 240 Desktop Storage drive Tape Cartridge 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - Desktop
  • - Native capacity: 20 GB Compressed capacity: 40 GB
  • - Mean time between failures (MTBF): 412000 h
Long product name Certance CDL 240 Desktop Storage drive Tape Cartridge 20 GB :
The long product name of Certance CDL 240 Desktop Storage drive Tape Cartridge 20 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DAT SCORPION40 AUTOLOADER 120 240GB 5.25 DDS4 BULK
More>>>
Short summary description Certance CDL 240 Desktop Storage drive Tape Cartridge 20 GB:
This short summary of the Certance CDL 240 Desktop Storage drive Tape Cartridge 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Certance CDL 240 Desktop, Storage drive, Tape Cartridge, Desktop, 412000 h, Dantz Retrospect Express,Yosemite TapeWare XE,Yosemite TapeWare XD,BakBone NetVault,BakBone..., Windows Server,Linux,UNIX

Long summary description Certance CDL 240 Desktop Storage drive Tape Cartridge 20 GB:
This is an auto-generated long summary of Certance CDL 240 Desktop Storage drive Tape Cartridge 20 GB based on the first three specs of the first five spec groups.

Certance CDL 240 Desktop. Product type: Storage drive, Media type: Tape Cartridge, Form factor: Desktop. Native capacity: 20 GB, Compressed capacity: 40 GB. Power requirements: +12 / +5 VDC. Weight: 3.7 kg. Dimensions (WxDxH): 248 x 340 x 121.9 mm