X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Certance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDL432LW2U-S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDL432LW2U-S
Category :
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
tape auto loaders & libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Certance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Apr 2015 12:38:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5263
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
  Leaflet(0.2MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Certance CDL432LW2U-S:
The short editorial description of Certance CDL432LW2U-S
DAT72 AUTOLOADER 6SLOT SINGLE 2U RACKMOUNT 216 432GB
Short summary description Certance CDL432LW2U-S:
This short summary of the Certance CDL432LW2U-S data-sheet is auto-generated and uses the product title and the first six key specs.
Certance CDL432LW2U-S, 426.2 x 558.8 x 87.3 mm, 90 - 260 VAC with autoranging power supply, Windows Desktop, Windows Server,Mac OS 9,Mac OS X,Linux,UNIX,Netware
Long summary description Certance CDL432LW2U-S:
This is an auto-generated long summary of Certance CDL432LW2U-S based on the first three specs of the first five spec groups.
Certance CDL432LW2U-S. Native capacity: 36 GB, Compressed capacity: 72 GB, Compatible operating systems: Windows Desktop, Windows Server,Mac OS 9,Mac OS X,Linux,UNIX,Netware. Power requirements: 90 - 260 VAC with autoranging power supply. Dimensions (WxDxH): 426.2 x 558.8 x 87.3 mm, Weight: 6 kg
Certance CDL432LW2U-S Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.