location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Frutta Bag Satin type 1 Brown, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Frutta Bag Satin type 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRUTTASATIN1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080085970
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline Frutta Bag Satin type 1 Brown, Yellow :
The long product name of Cellularline Frutta Bag Satin type 1 Brown, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Frutta Bag Satin type 1, Universal pochette for mobile phones, MP3 players and digital cameras, Brown Yellow
More>>>
Cellularline Frutta Bag Satin type 1 Brown, Yellow:
The official description of Cellularline Frutta Bag Satin type 1 Brown, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Material: ruched, shiny, lined satin.
- Details: trim and apple-shaped loop
in eco-leather
- Inserts: metal enamelled FRUTTA dangler
with raised rubber label
- Pack includes: eco-leather detachable
strap with automatic fastener

PRECIOUS
Thanks to their strap with automatic fastener, Frutta Satin Pochettes
can be worn around the wrist or attached to a bag.

EXCLUSIVE
Frutta Satin socks are designed and distributed exclusively by Cellular
Italia S.P.A.

Short summary description Cellularline Frutta Bag Satin type 1 Brown, Yellow:
This short summary of the Cellularline Frutta Bag Satin type 1 Brown, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Frutta Bag Satin type 1, Brown, Yellow, Mobile Phones MP3 Players Digital Cameras, 65 mm, 170 mm

Long summary description Cellularline Frutta Bag Satin type 1 Brown, Yellow:
This is an auto-generated long summary of Cellularline Frutta Bag Satin type 1 Brown, Yellow based on the first three specs of the first five spec groups.

Cellularline Frutta Bag Satin type 1. Product colour: Brown, Yellow, Compatibility: Mobile Phones MP3 Players Digital Cameras. Width: 65 mm, Height: 170 mm

Features
Product colour *
Brown, Yellow
Compatibility *
Mobile Phones MP3 Players Digital Cameras
Weight & dimensions
Width
65 mm
Height
170 mm
Brand Image Product code Product Stock Price from
Cellularline Frutta Bag Satin type 4 Pink Cellularline Frutta Bag Satin type 4 Pink
(show image)
FRUTTASATIN4 Frutta Bag Satin type 4 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Frutta Bag Satin type 3 Orange Cellularline Frutta Bag Satin type 3 Orange
(show image)
FRUTTASATIN3 Frutta Bag Satin type 3 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Frutta Bag Satin type 2 Purple Cellularline Frutta Bag Satin type 2 Purple
(show image)
FRUTTASATIN2 Frutta Bag Satin type 2 0.00
(excl. VAT)
0 (incl. VAT)