X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NYLON PILOTCASE NCC12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NCC12
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:49:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15075
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Case Logic NYLON PILOTCASE NCC12:
The short editorial description of Case Logic NYLON PILOTCASE NCC12
CASE LOGIC NYLON PILOTCASE 15"

Marketing text Case Logic NYLON PILOTCASE NCC12

:
The official marketing text of Case Logic NYLON PILOTCASE NCC12 as supplied by the manufacturer
Designed with the business traveler in mind providing attention to detail that is second to none
Multiple compartments for all your storage needs
Ballistic nylon case protects your valuables
Short summary description Case Logic NYLON PILOTCASE NCC12:
This short summary of the Case Logic NYLON PILOTCASE NCC12 data-sheet is auto-generated and uses the product title and the first six key specs.
Case Logic NYLON PILOTCASE NCC12, Black, Nylon
Long summary description Case Logic NYLON PILOTCASE NCC12:
This is an auto-generated long summary of Case Logic NYLON PILOTCASE NCC12 based on the first three specs of the first five spec groups.
Case Logic NYLON PILOTCASE NCC12. Colour of product: Black, Material: Nylon. Width: 510 mm, Depth: 306 mm, Height: 50 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width
The measurement or extent of something from side to side.
510 mm
Depth
The distance from the front to the back of something.
306 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
50 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
510 g
Other features
Carry cases other features
Zippered, full-featured organizer pocket for pens, business cards
Carry cases protection
Zipper