X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sporty Laptop Backpack 15.4"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBP3
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 31 Aug 2016 06:13:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 59236
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 25 Years
Long product name Case Logic Sporty Laptop Backpack 15.4":
The short editorial description of Case Logic Sporty Laptop Backpack 15.4"
Sporty Laptop Backpack 15.4"

Marketing text Case Logic Sporty Laptop Backpack 15.4"

:
The official marketing text of Case Logic Sporty Laptop Backpack 15.4" as supplied by the manufacturer
Nylon laptop backpack holds up to 15.4" laptops.

- Padded, ergonomically designed shoulder straps for exceptional comfort.
- Shock-resistant padding and adjustable closure provide superior protection for your laptop.
- Easily accessible side pockets perfect for water bottle or cell phone.
- Zippered front pocket with full-featured accessory panel holds pens, CD's and accessories.
- Cool mesh backing increases airflow for maximum comfort.
- Removeable CD/DVD folio.
- Patented line-out jack and CD/MP3 player pocket.
Short summary description Case Logic Sporty Laptop Backpack 15.4":
This short summary of the Case Logic Sporty Laptop Backpack 15.4" data-sheet is auto-generated and uses the product title and the first six key specs.
Case Logic Sporty Laptop Backpack 15.4", Backpack, Grey, Nylon, 275 x 365 x 50 mm, 460 x 360 x 170 mm
Long summary description Case Logic Sporty Laptop Backpack 15.4":
This is an auto-generated long summary of Case Logic Sporty Laptop Backpack 15.4" based on the first three specs of the first five spec groups.
Case Logic Sporty Laptop Backpack 15.4". Maximum screen size compatibility: 39.1 cm (15.4"), Type: Backpack, Colour of product: Grey. Weight: 1.22 kg, Notebook compartment dimensions (WxDxH): 275 x 365 x 50 mm. Dimensions (WxDxH): 460 x 360 x 170 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Type*
Characteristics of the device.
Backpack
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.22 kg
Notebook compartment dimensions (WxDxH)
275 x 365 x 50 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
460 x 360 x 170 mm