X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
208 Capacity Disc Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSW-208
Category : optical disc cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 17:16:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17138
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 25 Years
Long product name Case Logic 208 Capacity Disc Case:
The short editorial description of Case Logic 208 Capacity Disc Case
208 Capacity Disc Case

Marketing text Case Logic 208 Capacity Disc Case

:
The official marketing text of Case Logic 208 Capacity Disc Case as supplied by the manufacturer
Space-saving faux leather Disc Case holds 208 CDs in patented ProSleeve╝ pages. Innovative Fast-File≥ pockets allow immediate access to 16 additional favorites.


- Wallet holds 208 CDR or 104 with booklets
- Innovative Fast-File≥ pockets allow quick storage and immediate access to 16 additional CD-Rs
- Quick-Lock≥ Moveable Page System makes re-organizing or alphabetizing your CD-R collection a snap
- Durable padded outer-material resistant to heat, moisture and tearing
- Patented protective ProSleeves╝ keep dirt away to prevent scratching of delicate CD-R surface
- Easy-flip pages lay flat for quick access to CD-Rs
- Convenient carrying handle with easy-view spine label
- Perforated blank labels included on package
Short summary description Case Logic 208 Capacity Disc Case:
This short summary of the Case Logic 208 Capacity Disc Case data-sheet is auto-generated and uses the product title and the first six key specs.
Case Logic 208 Capacity Disc Case, Black, Koskin
Long summary description Case Logic 208 Capacity Disc Case:
This is an auto-generated long summary of Case Logic 208 Capacity Disc Case based on the first three specs of the first five spec groups.
Case Logic 208 Capacity Disc Case. Colour of product: Black, Material: Koskin, Optical disc diameter: 120 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Koskin
Optical disc diameter
Diameter of the disk.
120 mm