location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Laptop Security Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Security Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLSL1
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Case Logic Laptop Security Lock :
The long product name of Case Logic Laptop Security Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Security Lock
More>>>
Case Logic Laptop Security Lock:
The official description of Case Logic Laptop Security Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sturdy laptop security lock comes with two numbered keys.

- Easily attaches to any laptop/desktop PC or projector and monitor with an integrated lock slot.
- 2 Meters of galvanised steel cable.
- Includes security base for alternative locking solutions.

Short summary description Case Logic Laptop Security Lock:
This short summary of the Case Logic Laptop Security Lock data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Laptop Security Lock, Black, 2 m, 328 g

Long summary description Case Logic Laptop Security Lock:
This is an auto-generated long summary of Case Logic Laptop Security Lock based on the first three specs of the first five spec groups.

Case Logic Laptop Security Lock. Product colour: Black. Cable length: 2 m, Weight: 328 g

Features
Product colour *
Black
Weight & dimensions
Cable length
2 m
Weight
328 g