X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retractable Modem Cord 2.4m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLRM1
Category :
Very thin type of cable.
flat cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:53:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15936
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Case Logic Retractable Modem Cord 2.4m:
The short editorial description of Case Logic Retractable Modem Cord 2.4m
Retractable Modem Cord 2.4 m

Marketing text Case Logic Retractable Modem Cord 2.4m

:
The official marketing text of Case Logic Retractable Modem Cord 2.4m as supplied by the manufacturer
Retractable Modem Cord.

2.4 meters of easy to wind telephone cord - works like a tape measure- reels up in seconds. Easily connect your notebook to any RJ-11 telephone jack.

Product Dimensions: 2.09"L x 2.76"W x 0.6"H
Short summary description Case Logic Retractable Modem Cord 2.4m:
This short summary of the Case Logic Retractable Modem Cord 2.4m data-sheet is auto-generated and uses the product title and the first six key specs.
Case Logic Retractable Modem Cord 2.4m
Long summary description Case Logic Retractable Modem Cord 2.4m:
This is an auto-generated long summary of Case Logic Retractable Modem Cord 2.4m based on the first three specs of the first five spec groups.
Case Logic Retractable Modem Cord 2.4m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Connector(s)
RJ11 to RJ11
Technical details
Cable type
Type of cable e.g. electicity cable, optical cable.
Modem cable
Cable length
How long the cable is.
2.4 m