location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SanDisk Compact Flash Card 2Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SanDisk Compact Flash Card 2Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCFB-2000
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon SanDisk Compact Flash Card 2Gb :
The long product name of Canon SanDisk Compact Flash Card 2Gb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SanDisk Compact Flash Card 2Gb
More>>>
Canon SanDisk Compact Flash Card 2Gb:
The official description of Canon SanDisk Compact Flash Card 2Gb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CompactFlash is the world's most popular removable mass storage device. The CompactFlash card is about the size of a matchbook and only weighs half an ounce.

CompactFlash technology has resulted in the introduction of a new class of advanced, small, lightweight, low-power mobile products that significantly increases the productivity and enhances the lifestyle of millions of people. These products include digital cameras, digital music players, desktop computers, handheld PCs (HPCs), personal communicators, Palm PCs, Auto PCs, digital voice recorders and photo printers. SanDisk, the inventor of this product, has led the market for CompactFlash since its inception

Advanced Features:

High transfer rate for fast copy/download

High storage capacity

Non-volatile solid-state; no moving parts maximizes battery power. Data is not lost when power is turned off

Operating shock rating of 2,000Gs, equivalent to a 10-foot drop to the floor

Compatible with all digital cameras, handheld PCs, digital audio players, and other devices that feature a CompactFlash slot including.

Short summary description Canon SanDisk Compact Flash Card 2Gb:
This short summary of the Canon SanDisk Compact Flash Card 2Gb data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SanDisk Compact Flash Card 2Gb, 2 GB

Long summary description Canon SanDisk Compact Flash Card 2Gb:
This is an auto-generated long summary of Canon SanDisk Compact Flash Card 2Gb based on the first three specs of the first five spec groups.

Canon SanDisk Compact Flash Card 2Gb. Capacity: 2 GB

Memory
Capacity *
2 GB
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
8 - 95%
Operating shock
2000 G
Operational conditions
Vibration resistance
15 G
Weight & dimensions
Weight
11.4 g
Memory adapter size (WxDxH)
85.6 x 54 x 5 mm
Other features
Dimensions (WxDxH)
36.4 x 42.8 x 3.94 mm