X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP 1000 Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R72-6038NL
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:24:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19023
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Long product name Canon LBP 1000 Laser Printer:
The short editorial description of Canon LBP 1000 Laser Printer
CANON LBP 1000 Laser Printer/1200 dpi/up to 10 ppm/Parallel

Marketing text Canon LBP 1000 Laser Printer

:
The official marketing text of Canon LBP 1000 Laser Printer as supplied by the manufacturer
Versatile office Printer which prints at 10 pages per minute, 1200 x 1200 dpi for Super-rich, Pin-sharp Printing.
Short summary description Canon LBP 1000 Laser Printer:
This short summary of the Canon LBP 1000 Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LBP 1000 Laser Printer, A4, A4 (210 x 297 mm), 399 x 414 x 232 mm
Long summary description Canon LBP 1000 Laser Printer:
This is an auto-generated long summary of Canon LBP 1000 Laser Printer based on the first three specs of the first five spec groups.
Canon LBP 1000 Laser Printer. Print speed (black, normal quality, A4/US Letter): 10 ppm. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm). Internal memory: 4 MB. Weight: 8.5 kg, Dimensions (WxDxH): 399 x 414 x 232 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
10 ppm
Paper handling
Maximum ISO A-series paper size*
A4
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4 MB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 414 x 232 mm
Other features
Networking features
Yes