Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC-50 BUBBLEJET 4.5PPM (PC)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q30-2750NL
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16495
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer :
The short editorial description of Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer

A4 PAR 720X360DPI PORTABLE NL (PC)
More>>>

Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer:
The official marketing text of Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer as supplied by the manufacturer
The Canon BJC-50 is just half the size of an A4 page and weighs 900g. The BJC-50 prints at up to 5.5 pages per minute and features Canon’s Drop Modulation Technology™ for superb quality printouts. The BJC-50 has a built-in IrDA port for automatic infra-red communication with your PC. The IrDA port eliminates the need for the BJC-50 to be physically connected to your notebook. Just put your BJC-50 next to your laptop or PC and the data is sent directly to the printer. The built-in lithium-ion battery means that the BJC-50 can print without mains power, with a battery life capable of printing over 100 pages. A universal power adapter is supplied as standard. The optional IS-12 Colour Image Scanner Cartridge plugs into the BJC-50 in seconds to transform the Printer into a 360dpi 24 bit Colour Sheet feed Scanner. And when not travelling an optional Automatic paper feeder will allow you to use the Printer on your desk like any other desktop Printer (ASF-50).
Short summary description Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer:
This short summary of the Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
Canon BJC-50 BUBBLEJET 4.5PPM (PC), 5.5 ppm, 720 x 360 DPI, 2 ppm, 34 KB, 30 sheets, 30 sheets
Long summary description Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer :

Canon BJC-50 BUBBLEJET 4.5PPM (PC). Print speed (black, normal quality, A4/US Letter): 5.5 ppm, Print resolution colour: 720 x 360 DPI, Print speed (colour, normal quality, A4/US Letter): 2 ppm. Buffer size: 34 KB. Standard input capacity: 30 sheets, Maximum input capacity: 30 sheets. Compatible operating systems: Windows 95/98

This is an auto-generated long summary of Canon BJC-50 BUBBLEJET 4.5PPM (PC) Colour inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Compatible ink types, supplies
BC-10, BC-11e
Duplex print options
Description of available duplex options.
No available
Colour printing technology
Bubble Jet ink on demand
Print head nozzles
Number of nozzles to a print head.
64 for black, 24 each for CMY
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
5.5 ppm
Print resolution colour
720 x 360 DPI
Print speed (colour, normal quality, A4/US Letter)
2 ppm
PPM colour
2
Memory
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
34 KB
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
30 sheets
Maximum input capacity
30 sheets
Paper handling
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Manual Feed/Auto Feeder (optional)
Media formats
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial)
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98
Media weight
Media weights by paper path
64 to 105gsm
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
302 x 112.5 x 40 mm
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
Ultra-Portable Colour
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22
0%
X