Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP230
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP230
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22930
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 22 Oct 2017 06:40:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional :
The short editorial description of Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional

MP230 - Print, Copy, Scan, 4800 x 1200 dpi, Colour, 2 pl
More>>>

Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional:
The official marketing text of Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional as supplied by the manufacturer
Stylish and affordable All-In-One for intelligent web and document printing at home.
Stylish All-In-One offers high quality printing, scanning and copying. Easy-to-use software lets you take control of your web printing as well as organise and print photos.

- All-In-One: Print, copy and scan
- Simple setup and operation
- Fast document & photo printing
- Print more with optional high yield inks
- Easy and efficient web printing
- My Image Garden software
- App for printing Facebook photos

All-In-One convenience
Stylish All-In-One with the convenience of FINE cartridge system, perfect for everyday printing, copying and scanning. With A4 ISO ESAT speeds of 7.0ipm mono/4.8ipm colour there’s no need to wait long for documents to print. You can also create an A4 colour scan in approx. 14 seconds and A4 colour document copy in approx. 30 seconds.

FINE quality
The FINE print head with ink droplets as small as 2pl and a maximum resolution of 4800dpi ensure high quality prints with fine detail. The hybrid ink system with ChromaLife100+ ensures long lasting vivid colour images and crisp text.

Save money on ink
Print more for less with the cost-effective, high yield PG-512 and CL-513 cartridges. They provide significantly more prints than the standard equivalent, so there are longer periods between ink replacements, which is ideal if you print frequently.

My Image Garden
Experience the full creative potential of your PIXMA with this single toolbox for easy photo printing, scanning and access to online services. Its photo organising capabilities, including face recognition, enable you to discover long forgotten photos left on your PC and create attractive new designs for printing.

Print direct from Facebook
Create eye-catching reminders of your memorable times by printing photos directly from Facebook. In one simple operation, the Print Your Days app lets you print your, or your friends’, Facebook photos and create beautiful collages.

Capture movie moments
Full HD Movie Print lets you print quality photos from your movies shot on a Canon digital camera or camcorder. You can select individual frames or merge several frames into one to print, for amazing effects.

Smart web printing
It’s easy and efficient to print from the web with Easy-WebPrint EX. This Internet Explorer plug-in lets you clip sections from multiple web pages and combine them into one page, so you only print what you need.

Save energy
Auto Power Off automatically turns the printer off after a selected time allowing you to save energy. For your convenience Auto Power On will switch it back on when you start printing. Quick Start technology means the All-In-One is ready-to-go just seconds after being powered on.
Short summary description Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional:
This short summary of the Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PIXMA MP230, Inkjet, Colour printing, Colour copying, Colour scanning, 4800 x 1200 DPI, 7 ipm
Long summary description Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional :

Canon MP230, PIXMA. Print technology: Inkjet, Printing: Colour printing, Copying: Colour copying. Maximum resolution: 4800 x 1200 DPI, Print speed (ISO/IEC 24734) mono: 7 ipm, Print speed (ISO/IEC 24734) colour: 4.8 ipm. Maximum number of copies: 20 copies, Time to first copy (colour, normal): 30 s. Optical scanning resolution: 600 x 1200 DPI, Scanner type: Flatbed, Maximum scan area: A4 / Letter (216 x 297). Standard output capacity: 100 sheets

This is an auto-generated long summary of Canon PIXMA MP230 4800 x 1200DPI Inkjet A4 multifunctional based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Not supported
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Printing
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
7 ipm
Print speed (ISO/IEC 24734) colour
4.8 ipm
Time to first page (colour, normal)
40 s
Copying
Maximum number of copies
20 copies
Time to first copy (colour, normal)
30 s
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 1200 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan area
A4 / Letter (216 x 297)
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG,PNG,TIF
Document formats supported
The type of document formats that can be read/produced with this device e.g. .docx, .pdf.
PDF
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Output colour depth
24 bit
Scan technology
Indicates the technology used to scan by this product
CIS
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, DL
Photo paper sizes
10x15 cm
Paper handling
Standard tray media weight
64 - 105 g/m²
Display
Display *
The description of display that can includes display type, resolution, size etc.
No
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Sound emission
Noise level (idle)
44.7 dB
Power
Power consumption (average operating) *
10 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.6 W
Power consumption (off)
0.4 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Drivers included
Yes
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
444 mm
Depth *
The distance from the front to the back of something.
329 mm
Height *
The measurement of the product from head to foot or from base to top.
153 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.3 kg
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Other features
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12
Testseek has collected 3 expert reviews for Canon PIXMA MP230 multifunctional and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2013-06-12
For those wanting to print a bit, scan a little a copy occasionally this could be the answer. This small unit is easily able to sit on a shelf or under a desk without causing any problems. Press the on/off and print, scan or copy...
84%
expertreviews.co.uk
Updated:
2013-06-12
Canon's entry-level PIXMA MP230 is aimed at people who don't need a top-spec MFP. You can't install it on a network or use it to print photos from a memory card, it won't send faxes and it doesn't even have a proper paper output tray. Instead, it's a c...
Bottom line A cheap MFP without punishing running costs, the PIXMA MP230 is an entry-level bargain...
80%
Country Distributor
España 1 distributor(s)
Türkiye 1 distributor(s)
X