location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG4250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG4250
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi
  • - 5.7 kg
Warranty:
Long product name Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MG4250 - Print, Copy, Scan, Colour, Up to 4800 x 1200 dpi, 9.9 ipm, 2.4" TFT, Wi-Fi, SD/MS/MMC
More>>>
Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced All-In-One photo printer with Wi-Fi, Internet printing and Auto Duplex.
Compact and advanced All-In-One with print, copy and scan functions. With Auto Duplex, colour screen and Wi-Fi, it offers smartphone and Internet printing plus Apple AirPrint support.

- Advanced Wi-Fi All-In-One
- Print, copy & scan functions
- PIXMA Cloud Link with Google Cloud Print
- Mobile printing & Apple AirPrint support
- Print more with optional XL inks
- Save paper with Auto Duplex
- Fast document & photo printing
- My Image Garden software

PIXMA Cloud Link
Get more from your printer with the freedom to print directly from the Internet. Print photos in seconds from CANON iMAGE GATEWAY or Google’s Picasa online albums without using a PC. Produce calendars, download stationery and other templates direct from the PIXMA Cloud. Print Google Docs, Gmails, photo and PDF attachments from virtually anywhere using Google Cloud Print.

Smartphone and Tablet ready
For ultimate flexibility, it’s possible to print from and even scan to your smartphone and tablet, around the house, using Canon’s Easy-PhotoPrint app. With Apple AirPrint support you can also print photos, emails, web pages and other documents wirelessly from your iPhone, iPad and iPod touch.

Save money on ink
Print more for less. XL cartridges provide significantly more prints than their standard equivalents ensuring longer periods between ink replacements – ideal if you print a lot. More cost effective XL FINE cartridges can offer you savings of up to 50% per page.

Creative software
Bring memories back to life, using the photo organising capabilities of My Image Garden software, which includes face recognition and the ability to combine photos in creative ways for printing. This one-stop software also makes it easy to scan, create PDFs and access online services. The Print Your Days app lets you print photos direct from Facebook.

Save paper and energy
Auto Duplex printing reduces the amount of paper you use and creates professional looking double-sided documents. Auto Power On automatically turns the printer on when you start printing and Auto Power Off switches the printer off if not used for a set time – saving you energy.

Fast, quality printing
The FINE cartridge system with min. 2pl ink droplets and up to 4800dpi print resolution delivers great levels of detail. With a rapid ISO ESAT A4 document print speed of 9.9ipm mono/5.7ipm colour, it produces an A4 colour copy in approx. 20 seconds. Perfect for speedy, quality printing of documents and images at home.

Short summary description Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG4250, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG4250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Memory card, PC
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper, T-shirt Transfer
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint
Performance
Card reader integrated
Yes
Compatible memory cards
miniSD, miniSDHC, MMC, MMC+, MS Duo, MS Micro (M2), MS PRO Duo, SD, SDHC
Sound power level (standby)
43 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
6.1 cm (2.4")
Colour display
Yes
Power
Power consumption (copying)
19 W
Power consumption (standby)
0.7 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Minimum RAM
128 MB
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5.7 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
449 x 304 x 152 mm
Wireless technology
IEEE802.11b/g/n
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:09:22
Uk has collected 20 expert reviews for Canon PIXMA MG4250 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
computeractive.co.uk
Updated:
2013-06-12 10:09:20
Canon's Pimxa MG4250 is a compact MFD designed for general and creative use in the home. Like other Pixmas it's a smart-looking device, but it doesn't have quite the quality feel of more expensive models in the range. There is less use of expensive, sh...
0%
alphr.com
Updated:
2013-06-12 10:09:20
The quality of all-in-one printers at around the £50 mark is tremendous these days, and for home users who print mainly documents plus a few photos, Canon's Pixmas have long been a safe bet. This is still the case with the new Pixma MG4250, although don't...
Bottom line Solid performance – and new high-yield inks reduce running costs – but it feels cheap in places...
67%
trustedreviews.com
Updated:
2013-06-12 10:09:20
Not long ago we reviewed Canon's PIXMA MG4150, mid-range all-in-one and the PIXMA MG4250 is already available to supersede it. Apart from the case, which is a pleasant textured black rather than the gaudy, shiny black of its predecessor, there doesn't app...
Good 62mm LCD display, Excellent photo print quality, Good support software bundle...
Bad Very slow duplex speed, Wasteful tri-colour cartridge, Occasional long pre-processing...
Bottom line Canon rates the PIXMA MG4250 at 9.9ppm in black and 5.7ppm in colour. Our five-page text test recorded 6.1ppm and 6.4ppm in fast (draft) mode, only two thirds of the spec. This rose to 8.0ppm for the 20-page test, nearer the mark, but only 1.8ppm for the...
70%
digitalversus.com
Updated:
2013-07-06 01:06:13
The Canon Pixma MG4250 is a versatile three-in-one inkjet printer with Wi-Fi and duplex printing that's good for households that aren't too picky about speed or photo print quality. It's elegant and compact, and the FastFront system makes it convenient to...
Good Duplex, WiFi, Google Cloud Print and Pixma Cloud Link, Compact, User friendly, Responsive, Versatile, Card reader...
Bad Slowdrying ink increases print times, Poor quality in copy mode...
60%
uk.hardware.info
Updated:
2014-01-22 01:03:05
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
expertreviews.co.uk
Updated:
2018-02-22 03:28:01
The Pixma MG4250 is cheap to buy, costing just £58. As always with printers, though, it’s vital to factor in the cost of consumables. The MG4250 takes two cartridges – one for black ink and one containing cyan, magenta and yellow – and the XL supplies are...
Good Cheap, Fast, Double-sided printing...
Bad Running costs aren't low...
Bottom line An attractive and versatile all-in-one printer, with a wide range of features you wouldn’t expect at this price...
80%
gadgetscentral.co.uk
Updated:
2018-09-08 03:36:28
Canon's low-cost Pixma MG4520 has been going for years, but it remains one of the most popular personal inkjet printers around with good reason.It produces very respectable photo prints, and has a great set of features including Wi-Fi and a built-in sca...
Bottom line Although the Pixma MG4250 is cheap, its running costs aren't the lowest. If you have a lot of photos to print, it may make sense to pay a bit more for a printer that takes individual colour ink tanks: you could save money in the long run, and the colour q...
0%