X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BATTERY NB-4H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F97-1033021
Category :
Devices which you can plug into the mains and use them to charge up a battery in a mobile phone, laptop, digital camera or other portable device.
battery chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:52:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10555
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Canon BATTERY NB-4H:
The short editorial description of Canon BATTERY NB-4H
BATTERY NB-4H F PS PRO70 NS (NMS)

Marketing text Canon BATTERY NB-4H

:
The official marketing text of Canon BATTERY NB-4H as supplied by the manufacturer
One of the power sources the Canon PowerShot Pro70 can use is the dedicated NB-4H NiMH rechargeable battery. As a result of extensive energy-saving design, the PowerShot Pro70 can shoot 160 or more shots with the NB-4H NiMH rechargeable battery when using the LCD monitor.
Short summary description Canon BATTERY NB-4H:
This short summary of the Canon BATTERY NB-4H data-sheet is auto-generated and uses the product title and the first six key specs.
Canon BATTERY NB-4H, Camera battery - rechargeable, Black, 33 x 55 x 31 mm
Long summary description Canon BATTERY NB-4H:
This is an auto-generated long summary of Canon BATTERY NB-4H based on the first three specs of the first five spec groups.
Canon BATTERY NB-4H. Output voltage: 4.8 V. Battery type: Camera battery - rechargeable, Battery recharge time: 1.17 h, Battery capacity: 1400 mAh. Weight: 120 g. Colour of product: Black. Dimensions (WxDxH): 33 x 55 x 31 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
4.8 V
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Camera battery - rechargeable
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
1.17 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1400 mAh
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
33 x 55 x 31 mm