X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inkt Cart BC-11E Blister inkjet f BJC70
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F45-1321BLIS
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7709
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Canon Inkt Cart BC-11E Blister inkjet f BJC70:
The short editorial description of Canon Inkt Cart BC-11E Blister inkjet f BJC70
Colour cartridge (for use with replaceable ink tanks BCI-11)

Marketing text Canon Inkt Cart BC-11E Blister inkjet f BJC70

:
The official marketing text of Canon Inkt Cart BC-11E Blister inkjet f BJC70 as supplied by the manufacturer
Colour cartridge (for use with replaceable ink tanks BCI-11).
The BC11e color cartridge is comprised of 3 individual components - the print head, a black ink tank (BCI11eBk) and a color ink tank (BCI11eC). Each element has a different life, so when either ink tank is exhausted, it can be replaced without the expense of replacing the whole unit.
Resource * about 2,000 pages (print head only) .
* The cartridge life depends critically on the contents of documents printed and quality setting in the printer driver. The approximate data given above are for general information and can vary significantly according to different models of printers.
Compatible Portable printers:BJC-50/BJC-55/BJC-70/BJC-80/BJC-85 .
Sheetfed devices with BJ printing: BN-700.
Ink tanks: BCI-11Bk/BCI-11Color.
Short summary description Canon Inkt Cart BC-11E Blister inkjet f BJC70:
This short summary of the Canon Inkt Cart BC-11E Blister inkjet f BJC70 data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Inkt Cart BC-11E Blister inkjet f BJC70
Long summary description Canon Inkt Cart BC-11E Blister inkjet f BJC70:
This is an auto-generated long summary of Canon Inkt Cart BC-11E Blister inkjet f BJC70 based on the first three specs of the first five spec groups.
Canon Inkt Cart BC-11E Blister inkjet f BJC70
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
2000
Features
Colour
Yes