location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Drum NP-G1 Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum NP-G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F432801600
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Drum NP-G1 Original :
The long product name of Canon Drum NP-G1 Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Drum NP-G1
More>>>
Canon Drum NP-G1 Original:
The official description of Canon Drum NP-G1 Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon drum NP-G1 for NP-1015, NP-5020, NP-1510, NP-1520, NP-1318, NP-2010, NP-1550, NP-1215, NP-1530, NP-6020, NP-6216, en NP-6317. Capacity 60.000 NP2010 / NP1550 / NP1215 / NP1530 / NP6020 / NP6216 NP1015 / NP5020 / NP1510 / NP1520 / NP1318 / NP 1015 / NP 5020 / NP 1510 / NP 1520 / NP 1318 / NP 2010 / NP 1550 / NP 1215 / NP 1530 / NP 6020 / NP 6216/ F432801600 / NPG1 / NP G1 / F43-2801-600

Short summary description Canon Drum NP-G1 Original:
This short summary of the Canon Drum NP-G1 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Drum NP-G1, Original, Black, 1.52 kg, 525 x 243 x 162 mm

Long summary description Canon Drum NP-G1 Original:
This is an auto-generated long summary of Canon Drum NP-G1 Original based on the first three specs of the first five spec groups.

Canon Drum NP-G1. Type: Original, Product colour: Black. Weight: 1.52 kg. Dimensions (WxDxH): 525 x 243 x 162 mm

Features
Type *
Original
Product colour
Black
Weight & dimensions
Weight
1.52 kg
Other features
Dimensions (WxDxH)
525 x 243 x 162 mm
Brand Image Product code Product Stock Price from
Canon NPG-1 Original Canon NPG-1 Original
(show image)
1331A001 NPG-1 0.00
(excl. VAT)
0 (incl. VAT)
Canon Drum NP-G1 Original Canon Drum NP-G1 Original
(show image)
F43-2801-600 Drum NP-G1 0.00
(excl. VAT)
0 (incl. VAT)
Canon Drum NP-G1 Original Canon Drum NP-G1 Original
(show image)
CAN21205 Drum NP-G1 0.00
(excl. VAT)
0 (incl. VAT)
Canon Drum NP-G11 zwart Original Canon Drum NP-G11 zwart Original
(show image)
F435401600 Drum NP-G11 zwart 0.00
(excl. VAT)
0 (incl. VAT)