location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Fotocartridge BC-22E kleur ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fotocartridge BC-22E kleur
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22095
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Fotocartridge BC-22E kleur ink cartridge Original :
The long product name of Canon Fotocartridge BC-22E kleur ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bubblejet ink cartridge - printers - BC-22e Foto Ink - BJC-4200/4300/4550
More>>>
Canon Fotocartridge BC-22E kleur ink cartridge Original:
The official description of Canon Fotocartridge BC-22E kleur ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon offers a wide variety of inks to meet any printing need. So if it's photo-quality output, vibrant colors and crisp black text you're looking for, Canon developed inks designed exclusively for the job. Proof positive that Canon is always at the cutting edge of printing technology.
Use the BC-22e Photo BJ cartridge for photo printing projects. For best results, use this cartridge with High Resolution Paper for photo-realistic output.

Short summary description Canon Fotocartridge BC-22E kleur ink cartridge Original:
This short summary of the Canon Fotocartridge BC-22E kleur ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Fotocartridge BC-22E kleur, Original, Inkjet printing, 10 - 80%, 5 - 35 °C

Long summary description Canon Fotocartridge BC-22E kleur ink cartridge Original:
This is an auto-generated long summary of Canon Fotocartridge BC-22E kleur ink cartridge Original based on the first three specs of the first five spec groups.

Canon Fotocartridge BC-22E kleur. Type: Original, Print technology: Inkjet printing

Features
Print technology
Inkjet printing
Type *
Original
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Page yield footnote
50
Brand Image Product code Product Stock Price from
Canon Printhead BC-22e foto 50sh ink cartridge Original Canon Printhead BC-22e foto 50sh ink cartridge Original
(show image)
0902A002 Printhead BC-22e foto 50sh 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC22E INK TANK PHOTO PRTHD ink cartridge Original Canon BC22E INK TANK PHOTO PRTHD ink cartridge Original
(show image)
F45-1311300 BC22E INK TANK PHOTO PRTHD 0.00
(excl. VAT)
0 (incl. VAT)