X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BJI-201 blauw
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22062
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12571
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Canon Inktcartridge BJI-201 blauw:
The short editorial description of Canon Inktcartridge BJI-201 blauw
Replaceable ink tank (cyan)

Marketing text Canon Inktcartridge BJI-201 blauw

:
The official marketing text of Canon Inktcartridge BJI-201 blauw as supplied by the manufacturer
The cyan ink tank for use in the BJC-600 series of printers. Combined with the magenta, yellow and black cartridges, they will produce millions of colours, and based on a 7.5% coverage of each colour will last for approximately 210 *pages.
*The tank life depends critically on the contents of documents printed and quality setting in the printer driver. The approximate data given above are for general information and can vary significantly according to different models of printers.
Compatible printers:BJC-620, BJC-610, BJC-600e, BJC-600.
Compatible print heads / cartridges:Print head 0030/Print head 0031.
Short summary description Canon Inktcartridge BJI-201 blauw:
This short summary of the Canon Inktcartridge BJI-201 blauw data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Inktcartridge BJI-201 blauw, Cyan, 210 @ 7.5%, Inkjet
Long summary description Canon Inktcartridge BJI-201 blauw:
This is an auto-generated long summary of Canon Inktcartridge BJI-201 blauw based on the first three specs of the first five spec groups.
Canon Inktcartridge BJI-201 blauw. Printing colours: Cyan, Page yield footnote: 210 @ 7.5%, Print technology: Inkjet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
210 @ 7.5%
Features
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Brand
Image
Product code
Product
Stock
Price from
Canon BJI201C INK TANK CYAN (MSD)
Canon BJI201C INK TANK CYAN (MSD)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F47-0541500
 — 
Wecare WEC4206 ink cartridge
Wecare WEC4206 ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
WEC4206
 —