location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP400 Compact photo printer 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP400 Compact Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9801A008 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2020 12:14:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon SELPHY CP400 Compact photo printer 300 x 300 DPI :
The long product name of Canon SELPHY CP400 Compact photo printer 300 x 300 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SELPHY CP400 Compact Photo Printer - 300 x 300 dpi, 148 x 100mm, USB type A/B
More>>>
Canon SELPHY CP400 Compact photo printer 300 x 300 DPI:
The official description of Canon SELPHY CP400 Compact photo printer 300 x 300 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SELPHY CP400


The Compact Photo Printer SELPHY CP400 makes home photo printing easy, fast and enjoyable. Connect any PictBridge compatible camera for instant quality prints and great family fun.



Features:

- High quality, durable colour photo prints

- PictBridge compatible – No PC required

- Quick and easy to use

- Affordable and fun printing for all the family

- Multiple paper sizes

- Stylish and compact

- Windows and Mac supported (software supplied)



Images in seconds

With the ease-of-use, speed and style of the SELPHY CP400, you can produce vibrant, professional quality prints from the comfort of your home. Simply connect your PictBridge or Canon Direct Print compatible camera directly to the SELPHY CP400, select your favourite image and you can start to see your images print immediately - it really is that easy.

Short summary description Canon SELPHY CP400 Compact photo printer 300 x 300 DPI:
This short summary of the Canon SELPHY CP400 Compact photo printer 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY CP400 Compact Photo Printer, 300 x 300 DPI, Direct printing

Long summary description Canon SELPHY CP400 Compact photo printer 300 x 300 DPI:
This is an auto-generated long summary of Canon SELPHY CP400 Compact photo printer 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon SELPHY CP400 Compact Photo Printer. Maximum resolution: 300 x 300 DPI. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:32:19
Uk has collected 2 expert reviews for Canon SELPHY CP400 Compact photo printer 300 x 300 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:41:19
While the CP400 may look tiny, its flat design and straight paper path mean that the paper tray, and the rear clearance requirement, during print operations, requires a depth over 40cm wherever you decide to rest it. Logistical issues aside, the CP400...
90%
pcmag.com
Updated:
2011-09-25 21:32:19
The Canon Selphy CP400 gets most things right for a printer designed for up to 4- by 8-inch photo output. It prints quickly, Specs: Technology: Thermal Dye, Potential Use: Photos Only...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)