location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A400 Lime Green 3.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A400 Lime Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9688A011
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A400 Lime Green 3.2 MP CCD :
The long product name of Canon PowerShot A400 Lime Green 3.2 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A400 Lime Green
More>>>
Canon PowerShot A400 Lime Green 3.2 MP CCD:
The official description of Canon PowerShot A400 Lime Green 3.2 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to use
3.2 Megapixel sensor & 2.2x optical zoom
Canon Visionary Technology
12 shooting modes
9-point AiAF
VGA movies with sound
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY
4 colours



The colours of fun.


From the Canon Visionary Technologies that deliver great shot after shot to the easy access special scene modes, everything about the PowerShot A400 is designed to make photography simple. A camera that takes the hard work out of super results, leaving you to focus on capturing the right moment. And with 3.2 Megapixels, you'll be delighted at the detail and quality of your digital images and photo prints.

Images to impress
A Canon high-performance lens ensures outstanding image quality from one corner of the picture to the other. Its 2.2x optical zoom is great for closing in on the action, while the macro close-up function lets you focus on objects as little as 5cm away. A 9-point AiAF auto-focus system keeps subjects in focus - even when they are not centred in the frame.

All conditions
A special scene mode gives access to 8 clever presets for excellent results in tricky conditions: Portrait, Night Scene, Foliage, Snow, Beach, Fireworks, Underwater¹ and Indoor. Special effects include Sepia, Black & White and Vivid Colour.

Play with movies
The PowerShot A400 takes up to 3-minute movie clips, (up to 30 seconds at VGA quality) complete with sound recording, fun playback and in-camera editing on the 1.5" LCD screen. You can even connect your camera to the TV to share the best moments with family and friends.

Print at home
Get beautiful prints instantly without a PC, with any Canon Direct Print or PictBridge compatible printer. Simply connect your camera to the printer, hit the Print/Share button and you'll have a photo in your hands within seconds. The button also simplifies uploading to any Windows PC. When connected to a Canon Compact Photo Printer, the PowerShot A400 allows you to create handy ID photo prints.

Software
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can download, store, manage and edit your photos with ease. You can also arrange albums, add comments and create slide shows. Online sharing is easy with 100 MB free storage space on CANON iMAGE GATEWAY².

Splash out
With protection to a depth of 3m, the PowerShot A400's optional All Weather Case opens up new worlds of creativity - from snorkelling to skiing. Other optional accessories include a soft case to keep your camera as new, an AC Adapter Kit and a rechargeable NiMH Battery Charger Kit.

Short summary description Canon PowerShot A400 Lime Green 3.2 MP CCD:
This short summary of the Canon PowerShot A400 Lime Green 3.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A400 Lime Green, 3.2 MP, CCD, 2x, 165 g

Long summary description Canon PowerShot A400 Lime Green 3.2 MP CCD:
This is an auto-generated long summary of Canon PowerShot A400 Lime Green 3.2 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot A400 Lime Green. Megapixel (approx.): 3.2 MP, Sensor type: CCD. Optical zoom: 2x, Digital zoom: 3.2x. Display diagonal: 3.81 cm (1.5"). Weight: 165 g

Picture quality
Megapixel (approx.) *
3.2 MP
Sensor type *
CCD
Lens system
Optical zoom *
2x
Digital zoom *
3.2x
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Camera
Shooting modes *
Auto, Manual, Movie
Self-timer delay *
10 s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
165 g
Other features
Dimensions (WxDxH)
107 x 53.4 x 36.8 mm
Digital SLR
No
Brand Image Product code Product Stock Price from
Canon PowerShot A400 Green NON 3.2Mpix 16MB 3.2 MP CCD Canon PowerShot A400 Green NON 3.2Mpix 16MB 3.2 MP CCD
(show image)
9688A013 PowerShot A400 Green NON 3.2Mpix 16MB 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A400 Blue NON 3.2Mpix 16MB 3.2 MP CCD Canon PowerShot A400 Blue NON 3.2Mpix 16MB 3.2 MP CCD
(show image)
9687A013 PowerShot A400 Blue NON 3.2Mpix 16MB 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A400 SILVER 3.2 MP CCD Canon PowerShot A400 SILVER 3.2 MP CCD
(show image)
9686A013 POWERSHOT A400 SILVER 0.00
(excl. VAT)
0 (incl. VAT)