X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wide Converter f MVXxx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9584A001
Category :
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
camera lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 29652
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Canon Wide Converter f MVXxx:
The short editorial description of Canon Wide Converter f MVXxx
WD-WH34 Wide converter (filter size 34mm) for MVX200 series

Marketing text Canon Wide Converter f MVXxx

:
The official marketing text of Canon Wide Converter f MVXxx as supplied by the manufacturer
Canon is recognized around the world for its innovations and advancements in the field of optical technology. Nothing is more of a testament to this than these lenses. Enter the world of Canon lenses and discover the virtually unlimited photographic possibilities. WD-H34 wide-converter increases the wide-angle coverage by 0.7x.

Short summary description Canon Wide Converter f MVXxx:
This short summary of the Canon Wide Converter f MVXxx data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Wide Converter f MVXxx
Long summary description Canon Wide Converter f MVXxx:
This is an auto-generated long summary of Canon Wide Converter f MVXxx based on the first three specs of the first five spec groups.
Canon Wide Converter f MVXxx. Thread diameter: 3.4 cm. Weight: 115 g. Magnification: 0.7x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Lens system
Thread diameter
3.4 cm
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
115 g
Other features
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
0.7x