X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-XL2 NON
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9551A007
Category :
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 31124
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Canon DM-XL2 NON:
The short editorial description of Canon DM-XL2 NON
DM-XL2 NON

Marketing text Canon DM-XL2 NON

:
The official marketing text of Canon DM-XL2 NON as supplied by the manufacturer
With 3x 1/3” 800k progressive scan CCDs and full manual control over all image settings, the XL2 represents the last word in flexible, broadcast quality miniDV.
Professional's choice
With 3x 1/3" 800k progressive scan CCDs, the broadcast quality XL2 is the flagship of the Canon range, setting the standard in versatile, light-weight professional digital video. Revolutionising its class, the XL2 provides full manual control over a myriad of variables, allowing all the fine adjustments necessary to satisfy even the most demanding professional videographer.

Both 16:9 (960 x 576 effective pixels) and 4:3 (720 x 576 effective pixels) formats are supported. A 3rd generation signal processing LSI delivers outstanding Signal/Noise ratio performance, with high sensibility and low smear.

Cine feel
Film-like texture, tone and expression are now routine, with 25p recording and a special Cine Look mode. Gamma curve controls include Knee adjustments to tame white clipping and Black controls bring out or suppress detail in the low brightness areas. Colour matrix is selectable from Video and Cinema, while V Detail allows flexible resolution in the vertical direction. Skin Detail allows control over phase and chroma for softer, warmer skin tones. A Film Grain setting adds the warmth and natural compression of film. Manual control is provided over Master RGB, Setup level, Master Pedestal, Gain, Coring, Sharpness, Noise Reduction, Colour Gain and Hue.

Control
Two custom keys instantly recall any chosen manual setting within the 8 main menu functions. Favourite settings can be saved to three custom presets. Independent control is provided over R Gain, G Gain and B Gain. White balance can be set to true white or adjusted manually.

Lens
Fluorite and aspheric elements in the 20x zoom lens eliminate both chromatic and spherical aberrations. A circular iris provides beautiful background blur and built-in neutral density (ND) filters allow the iris to open fully in harsh light conditions. The XL mount system is compatible with all XL video lenses, and over 60 Canon EF lenses via an optional adapter.

Go steady
Optical image stabilization (OIS) eliminates unwanted camera shake before the image reaches the sensor. SuperRange OIS extends IS by examining the image after it is received by the sensor and suppressing low frequency movements.

In sync
Both Rec Run and Free Run SMPTE time code is supported. 2 built-in phantom powered XLR jacks and a BNC jack for monitor output is provided. An IEEE1394 connection allows direct hard disk recording.
Short summary description Canon DM-XL2 NON:
This short summary of the Canon DM-XL2 NON data-sheet is auto-generated and uses the product title and the first six key specs.
Canon DM-XL2 NON, 5.4 - 108 mm, Lithium-Ion (Li-Ion), LCD, OIS, 5.4 - 108mm, 20x, Li-Ion BP-930 BP-945
Long summary description Canon DM-XL2 NON:
This is an auto-generated long summary of Canon DM-XL2 NON based on the first three specs of the first five spec groups.
Canon DM-XL2 NON. Total megapixels: 0.8 MP. Optical zoom: 20x, Focal length range (f-f): 5.4 - 108 mm, Filter size: 7.2 cm. Display: LCD. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3.5 h, Battery type: Li-Ion BP-930 BP-945. Width: 22.5 cm, Depth: 22 cm, Height: 49.6 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Image sensor
Total megapixels*
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
20x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.4 - 108 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
7.2 cm
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
200000 pixels
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-Ion BP-930 BP-945
Weight & dimensions
Width *
The measurement or extent of something from side to side.
225 mm
Depth *
The distance from the front to the back of something.
220 mm
Height *
The measurement of the product from head to foot or from base to top.
496 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.41 kg
Other features
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
OIS, 5.4 - 108mm, 20x
Brand
Image
Product code
Product
Stock
Price from
Canon XL2
Canon XL2
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
9551A005
XL2
 — 
Canon MVX4I
Canon MVX4I
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
0335B006
 — 
Canon MVX45I hand-held camcorder
Canon MVX45I hand-held camcorder
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MVX45I
 — 
Canon MVX4i
Canon MVX4i
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
0335B008
 — 
Canon MVX45i 2.2Mp CCD
Canon MVX45i 2.2Mp CCD
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
0331B006
 — 
Canon DM-XL2 Body
Canon DM-XL2 Body
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
0051T152
 — 
Canon MVX40
Canon MVX40
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
0346B003
 — 
Canon DM-XL2 NON
Canon DM-XL2 NON
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
9551A006
 —