X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT A95
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9459A011AA/KIT
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:49:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16113
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Canon PowerShot POWERSHOT A95:
The short editorial description of Canon PowerShot POWERSHOT A95
PowerShot A95

Marketing text Canon PowerShot POWERSHOT A95

:
The official marketing text of Canon PowerShot POWERSHOT A95 as supplied by the manufacturer
Fully automatic for day-to-day shots, plus a host of manual functions and accessories for your creative side. The PowerShot A95 has power and resolution to deliver stunning shots in any situation.


Features

- 5.0 Megapixels & 3x optical zoom
- 14 shooting modes
- VGA movies with sound
- DIGIC and iSAPS
- 9-point AiAF & FlexiZone AF/AE
- 1.8" vari-angle LCD
- Complete accessory range
- PictBridge/Direct Print compatible
- Print/Share button
- CANON iMAGE GATEWAY


Be more creative.

Fully auto to full control
While first time users will appreciate the PowerShot A95's easy-to-follow controls, advanced users will delight in the extensive features waiting below the surface.

Powerful qualities
A high-resolution 5.0 Megapixel sensor invites creative cropping and delivers outstanding quality prints to A3. Canon's DIGIC processor delivers superb image quality at high speed. iSAPS analyses the scene and makes adjustments even before the shutter release is pressed, optimising camera settings in all shooting situations.

Clear vision
Quality images start with a quality lens. The precision 3x optical zoom lends flexibility with shot composition. Its large aperture is great for low light conditions or for pleasing background blur in portrait mode. Use Macro mode to focus just 5cm from your subject.

Be focused
When you want to point-and-shoot, the 9-point AiAF (Artificial intelligence Auto Focus) ensures sharp focus, even with off-centre subjects. When you want to take control, FlexiZone AF/AE lets you select the focus and exposure point.

Full control
14 different shooting modes range from fully Manual to fully Automatic. The 8 special scene modes - such as Foliage, Snow, Beach and Fireworks - help with excellent results in tricky conditions. The PowerShot A95 even has a Movie mode, letting you record VGA video clips with playback either in-camera or by connecting direct to your TV.

Fully flexible
The large 1.8" vari-angle LCD twists in different directions, freeing you to shoot from many positions. Optional accessories include Tele Converter, Wide Converter and Close-up Lenses, a Waterproof Case and rechargeable batteries, making this a true 'take-anywhere' camera.

Easy printing
Printing photos is as easy as taking them. Simply connect your camera to any Canon Direct Print or PictBridge compatible photo printer, push the Print/Share button and within seconds, you'll have a full colour print in your hand - it is that simple. When connected to a Canon Compact Photo Printer, the camera can even print ID photos.

Image management
The PowerShot A95 comes with a software suite, allowing you to download, edit and organise your photos, stitch images together to create panoramas and build slide shows with sound and commentary. CANON iMAGE GATEWAY* provides 100MB of free web space for your own online photo gallery.

* Not available in all countries
Short summary description Canon PowerShot POWERSHOT A95:
This short summary of the Canon PowerShot POWERSHOT A95 data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PowerShot POWERSHOT A95, 1/1.8", CCD, TTL, 50, 100, 200, 400, AUTO, Red-eye reduction, cf
Long summary description Canon PowerShot POWERSHOT A95:
This is an auto-generated long summary of Canon PowerShot POWERSHOT A95 based on the first three specs of the first five spec groups.
Canon POWERSHOT A95, PowerShot. Megapixel: 5 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4.1x. Focus: TTL. ISO sensitivity: 50, 100, 200, 400, AUTO. Flash modes: Red-eye reduction
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Picture quality
Megapixel*
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5 MP
Image sensor size*
1/1.8"
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4.1x
Focusing
Focus
TTL
Light exposure
ISO sensitivity*
A measure of a photographic film's sensitivity to light.
50, 100, 200, 400, Auto
Flash
Flash modes*
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Red-eye reduction
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Compatible memory cards*
Types of memory cards which can be used with this product.
CF
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
4.57 cm (1.8")
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
A/V output (PAL/NTSC)
Camera
Shooting modes*
Auto, Manual, Movie
Camera
Self-timer *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Camera voice function
WAVE (monaural)
Camera movie function
AVI [Motion JPEG + WAVE (monaural)]
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
4x Size-AA Alkaline, NiMH
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Operating relative humidity (H-H)
10 - 90%
Recommended operating temperature range (T-T)
0 - 40°C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
235 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 (including SE) / 2000 / Me / XP
OS 9.0 – 9.2, OS X v10.1 - v10.3
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
6 / 5
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
5 – 1/2000
Data compression
Superfine, Fine, Normal
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB (Mini-B, PTP)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.1 x 64.6 x 34.7 mm
Metering
Evaluative, Centre-weighted Average, Spot