location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon P1-DTSII calculator Desktop Printing Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1-DTSII
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9438A006
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:37:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon P1-DTSII calculator Desktop Printing Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing Desktop Grey
  • - 12 digits
  • - AA
Long product name Canon P1-DTSII calculator Desktop Printing Grey :
The long product name of Canon P1-DTSII calculator Desktop Printing Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Printing P1-DTSII
More>>>
Canon P1-DTSII calculator Desktop Printing Grey:
The official description of Canon P1-DTSII calculator Desktop Printing Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The handheld P1-DTSII from Canon offers sharp printouts, easy operation and minimal maintenance. Running on battery or optional mains power, it's small in size and large in capacity.

Portable Printing Calculator P1-DTSII


The P1-DTSII offers the best of all worlds. It's compact and light enough to carry around in the palm of your hand, yet its large, easy-to-read 12-digit display rivals the LCD found on bigger desktop units. What's more, a spacious keypad layout and special non-slip rubber buttons ensure it's very comfortable and convenient to use.
Printing at 1.4 lines per second, the P1-DTSII includes 3-digit comma marker printing, a durable metallic paper holder and the choice of an internal or external paper supply system. The P1-DTSII also incorporates a Tax feature, and the innovative Cost Sell Margin (CSM) function: an easy-to-use feature operated by three keys - Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly - eliminating the need for complex formulae when it comes to performing many business calculations.

Short summary description Canon P1-DTSII calculator Desktop Printing Grey:
This short summary of the Canon P1-DTSII calculator Desktop Printing Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon P1-DTSII, Desktop, Printing, 12 digits, Grey

Long summary description Canon P1-DTSII calculator Desktop Printing Grey:
This is an auto-generated long summary of Canon P1-DTSII calculator Desktop Printing Grey based on the first three specs of the first five spec groups.

Canon P1-DTSII. Form factor: Desktop, Type: Printing. Digits: 12 digits. Product colour: Grey

Design
Form factor *
Desktop
Type *
Printing
Product colour *
Grey
Display
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
12 digits
Memory
Memory type
1
Power
Battery type
AA
Weight & dimensions
Weight
336 g
Dimensions (WxDxH)
203 x 95 x 45 mm
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-210L calculator Blue, White Canon LC-210L calculator Blue, White
(show image)
5931A001AA-SPL LC-210L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)