X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMCORDER DM-MV700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9387A008
Category :
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:52:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8212
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Canon CAMCORDER DM-MV700:
The short editorial description of Canon CAMCORDER DM-MV700
CAMCORDER DM-MV700 18X ZOOM NIGHT MODE 8MB SD CAR BE

Marketing text Canon CAMCORDER DM-MV700

:
The official marketing text of Canon CAMCORDER DM-MV700 as supplied by the manufacturer
Technically clever, brilliantly simple


Canon's engineers have always abided by the rule that technology has no purpose unless it can be put to good use. That is why the MV700 camcorder works straight out of the box. You won't need a PhD in systems theory to get started – just turn it on and start shooting.Style that works
The compact size and slim, ergonomic palm design feels as easy in the hand as it is to use. Buttons controlling all important features fall right beneath your fingertips, and you will be delighted by the wide proportions of the colour LCD. Menu navigation is intuitive, uncomplicated and available in 8 languages.

Zoom on in
Sitting just beneath the surface to await the more adventurous is a generously specified camcorder with a raft of advanced features. A remarkably high ratio 18x optical / 360x combined zoom means you will never be too far from the action, while shooting in low light conditions is no problem thanks to 'Night Mode'.

Emotional response
The MV700 camcorder includes Image Stabilization to keep the action steady without a tripod and a 1/6" high resolution CCD sensor for sharp images. The camera features DIGIC DV, a dedicated DV processor that raises the bar on image quality, recreating 'emotional' colours, tones and details to deliver images we humans love and remember: Redder apples, greener grass, bluer skies and warmer and more realistic skin tones.

Range of creative effects
To add interest to video footage, Canon have included a host of creative digital effects. These include Art, Sepia, Monotone, Mosaic, Colors, Mirror, Ball, Cube and Wave. Scene transition options include Auto fade, Wipe fade, Flip fade, Corners fade, Tide fade, Puzzle fade, Beam fade, Zigzag fade and Jump fade.
Short summary description Canon CAMCORDER DM-MV700:
This short summary of the Canon CAMCORDER DM-MV700 data-sheet is auto-generated and uses the product title and the first six key specs.
Canon CAMCORDER DM-MV700, 2.8 - 54 mm, 53 x 95 x 139 mm
Long summary description Canon CAMCORDER DM-MV700:
This is an auto-generated long summary of Canon CAMCORDER DM-MV700 based on the first three specs of the first five spec groups.
Canon CAMCORDER DM-MV700. Optical zoom: 18x, Digital zoom: 360x, Focal length range (f-f): 2.8 - 54 mm. Weight: 490 g. Internal memory: 8 MB, Dimensions (WxDxH): 53 x 95 x 139 mm, Display diagonal: 6.35 cm (2.5")
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
18x
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
360x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.8 - 54 mm
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
2 lx
Design
Image stabilizer
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Other features
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
53 x 95 x 139 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
490 g