location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print 1/2.7"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9367A018
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print 1/2.7"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP
  • - Image sensor size: 1/2.7"
  • - Optical zoom: 3x
  • - Built-in microphone
More>>>
Short summary description Canon PowerShot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print 1/2.7":
This short summary of the Canon PowerShot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print 1/2.7" data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print, 4 MP, 1/2.7", 3x, 200 g

Long summary description Canon PowerShot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print 1/2.7":
This is an auto-generated long summary of Canon PowerShot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print 1/2.7" based on the first three specs of the first five spec groups.

Canon PowerShot A85 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print. Megapixel (approx.): 4 MP, Image sensor size: 1/2.7". Optical zoom: 3x, Focal length range: 5.4 - 16.2 mm. Display diagonal: 4.57 cm (1.8"). Internal memory: 32 MB. Weight: 200 g

Picture quality
Image sensor size *
1/2.7"
Megapixel (approx.) *
4 MP
Lens system
Optical zoom *
3x
Focal length range
5.4 - 16.2 mm
Audio
Built-in microphone *
Yes
Memory
Internal memory
32 MB
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Ports & interfaces
I/O ports
1 x USB 1 x composite video/audio output 1 x DC power input
Battery
Battery type
AA Alkaline battery (x4) or AA rechargeable NiMH battery (x4) (NB-2AH) is recommended)
Weight & dimensions
Weight
200 g
Packaging content
Bundled software
Drivers & Utilities, Canon PhotoStitch, Canon ZoomBrowser EX, ArcSoft PhotoImpression, ArcSoft VideoImpression, Canon ImageBrowser
Other features
Cable type
1 x A/V cable / 1 x USB cable
Dimensions (WxDxH)
101 x 32 x 64 mm
Lens focal range
Normal:46 cm - infinity / Macro:5 - 46 cm (W), 26 - 46 cm (T) / Manual focus:5 cm - infinity (W), 26 cm - infinity (T))
Lens system
9 elements in 7 groups (including 1 aspherical lens)
Camera shutter speed
15 - 1/2000 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98, Apple Mac OS X 10.1, MS Windows 98 SE, Apple Mac OS X 10.2, Apple Mac OS X 10.3, Apple Mac OS 9.0 - 9.2
Brand Image Product code Product Stock Price from
Canon PowerShot A85 NON 4Mpix 3xoptical 1/2.7" 4 MP Canon PowerShot A85 NON 4Mpix 3xoptical 1/2.7" 4 MP
(show image)
9367A014 PowerShot A85 NON 4Mpix 3xoptical 0.00
(excl. VAT)
0 (incl. VAT)