X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Projector LV-S3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9060A003
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10725
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Canon Multimedia Projector LV-S3:
The short editorial description of Canon Multimedia Projector LV-S3
LV-S3 1,200 ANSI lumens, SVGA resolution

Marketing text Canon Multimedia Projector LV-S3

:
The official marketing text of Canon Multimedia Projector LV-S3 as supplied by the manufacturer
High quality, portable projection - for use on-the-road, in the home, everywhere.

- Lightweight, only 2.2 kg

- A5+ footprint

- 1,200 ANSI lumens

- High image quality

- Flexible image settings

- Advanced connectivity

- Silent mode (32 dB)

- Easy operation

- Customised logo display


Short summary description Canon Multimedia Projector LV-S3:
This short summary of the Canon Multimedia Projector LV-S3 data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Multimedia Projector LV-S3, 300:1, SVGA (800x600), Manual, 150 W UHP lamp, Stereo mini-jack, Stereo mini-jack
Long summary description Canon Multimedia Projector LV-S3:
This is an auto-generated long summary of Canon Multimedia Projector LV-S3 based on the first three specs of the first five spec groups.
Canon Multimedia Projector LV-S3. Projector brightness: 1200 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 300:1. Bulb power: 150 W. Focus: Manual. Dot clock scanning frequency: 100 MHz, Noise level: 32 dB. Display diagonal: 1.27 cm (0.5")
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1200 ANSI lumens
Projector native resolution*
SVGA (800x600)
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
300:1
Horizontal resolution
500 lines
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Lamps
Bulb power*
The power of the lamp, usually measured in watts (W).
150 W
Lens system
Focus
Manual
Performance
Dot clock scanning frequency
100 MHz
Noise level*
The amplitude level of the undesired background noise, usually measured in decibels (db).
32 dB
Multimedia
Number of built-in speakers
1
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
1.27 cm (0.5")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
244 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Other features
Light source
150 W UHP lamp
Audio output
The type of audio output that the device produces, and the connector(s).
Stereo mini-jack
Audio input
The type of audio input that the device requires, and the connection needed.
Stereo mini-jack
Video in
XGA(Comp.) / SVGA / VGA; HDTV 1080i/1035i/720p compatible
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
278 x 213 x 80 mm
Resolution
800 x 600 pixels
Video compatibility mode
NTSC, PAL, SECAM, NTSC4.43, PAL-M and PAL-N s
Digital keystone correction
Vertical ±20°
I/O ports
An interface on a device to which you can connect another device.
When using multimedia equipment with the LV-S3, whether a VCR, DVD player or High Definition TV, just connect and project. A high quality component video connection provides improved picture quality and supports a wide range of signals. There's also an optional SCART connector for high quality projection with many different devices, such as digital camcorders and game consoles.