X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera: MVX3i 2.2Mp 10X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9001A007
Category :
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:11:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10055
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Canon Camera: MVX3i 2.2Mp 10X:
The short editorial description of Canon Camera: MVX3i 2.2Mp 10X
Camera: MVX3i 2.2Mp 10X BE

Marketing text Canon Camera: MVX3i 2.2Mp 10X

:
The official marketing text of Canon Camera: MVX3i 2.2Mp 10X as supplied by the manufacturer
Ergonomic bodyThe MVX3i is a truly creative digital imaging machine that shoots movies and stills. An ergonomic body together with well-positioned controls means all functions are readily accessible. A high-visibility 3.5" colour LCD and colour viewfinder make composing and menu navigation easy.

Image resolution
With the 2.2 Megapixel CCD the MVX3i produces ultra high-resolution video images with 1.7 effective Megapixel as well as still images recorded at 2.0 effective Megapixel. Zoom range is 10x optical/200x digital for movies, 9x optical/36x digital for stills. To keep compositions pin-sharp, the MVX3i is equipped with an Optical Image Stabilizer.

An RGB Primary Color Filter ensures reds, greens and blues keep their intensity when reproduced. DIGIC DV ensures the recorded colours of both movies and stills match the colours you see at the time of shooting.

With MPEG4 your movies are routed to the SD Memory Card for easy transfer to your computer. The MPEG4 recording time is only limited by the size of the SD Memory Card.

Creative control
A high level of creative control is provided by means of Auto Exposure Bracketing, Back Light Compensation and Manual Audio Level Control. The Custom Key button allows you to select various modes - such as Optical Image Stabilizer, Zebra Pattern and Drive Mode - easily and quickly.
High Resolution 16:9 mode for great image quality on wide screen TV without distorting the image by adding more effective pixels.

Still photography
A variety of shooting modes allow you to get the best shot when shooting stills. These include Aperture Priority, Shutter Priority, Auto Exposure and Slow Shutter speed. You can also take still photos during movie recording.

Printing
Direct Print lets you obtain superb photo prints quickly and easily by connecting straight to a Canon printer – there's no PC required. PictBridge lets you do the same with any PictBridge compatible printer.

Connectivity
Existing analogue recordings can be easily converted into digital format. With USB and IEEE1394 FirewireTM connectivity, transferring images to a computer is completely straightforward.

DV Messenger 2.0 software allows two-way communication over the internet. You can have a videoconference, control the camcorder remotely and share digital photos and movie clips complete with sound.
Short summary description Canon Camera: MVX3i 2.2Mp 10X:
This short summary of the Canon Camera: MVX3i 2.2Mp 10X data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Camera: MVX3i 2.2Mp 10X, 4.7 - 47 mm, 5 - 35 °C, LCD, 80 x 90 x 201 mm
Long summary description Canon Camera: MVX3i 2.2Mp 10X:
This is an auto-generated long summary of Canon Camera: MVX3i 2.2Mp 10X based on the first three specs of the first five spec groups.
Canon Camera: MVX3i 2.2Mp 10X. Optical zoom: 10x, Digital zoom: 200x, Focal length range (f-f): 4.7 - 47 mm. Weight: 725 g. Display: LCD, Dimensions (WxDxH): 80 x 90 x 201 mm, Display diagonal: 8.89 cm (3.5")
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
200x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.7 - 47 mm
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
80 x 90 x 201 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
725 g