location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-1431Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8972A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999196039
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:35:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow :
The long product name of Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI-1431Y Yellow Ink Cartridge
More>>>
Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow:
The official description of Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a genuine ink cartridge for Canon imagePROGRAF W6200.

Short summary description Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow:
This short summary of the Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-1431Y, Pigment-based ink, 1 pc(s)

Long summary description Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Canon BCI-1431Y ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Canon BCI-1431Y. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
W6200P
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Yellow
Colour
Yes
Other features
Print cartridge volume (metric)
130 ml
Brand Image Product code Product Stock Price from
Canon BCI-1431 BK ink cartridge 1 pc(s) Original Black Canon BCI-1431 BK ink cartridge 1 pc(s) Original Black
(show image)
8963A001 BCI-1431 BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-1431PM ink cartridge 1 pc(s) Original Photo magenta Canon BCI-1431PM ink cartridge 1 pc(s) Original Photo magenta
(show image)
8974A001 BCI-1431PM 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-1431PC ink cartridge 1 pc(s) Original Photo cyan Canon BCI-1431PC ink cartridge 1 pc(s) Original Photo cyan
(show image)
8973A001 BCI-1431PC 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-1431M Magenta ink cartridge 1 pc(s) Original Canon BCI-1431M Magenta ink cartridge 1 pc(s) Original
(show image)
8971A001 BCI-1431M Magenta Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)