location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-QT calculator White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-QT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8941A005
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:36:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LS-QT calculator White :
The long product name of Canon LS-QT calculator White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LS-QT
More>>>
Canon LS-QT calculator White:
The official description of Canon LS-QT calculator White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its new and unique design, Canon's LS-QT 8-digit handheld calculator ensures both style and ease. Features include a dual solar and battery power source and a practical 3-key memory function.

Easy on the eye, easy to use
The smart, stylish design of the LS-QT calculator sets it apart from the rest. A smooth, white paint finish on the body, bold blue keytops and an ergonomic design for a firm grip makes this calculator a pleasure to look at, as well as to use. The easy-to-read, large display ensures that figures are always simple to see, at a glance. And, equally attractive, is the fact that it's available at a truly economical price.

Practical functions

The LS-QT calculator has a practical dual power source for continuous use. Solar functionality saves energy, while battery power keeps it going in dim light conditions. A 3-key memory function and percentage key make this 8-digit calculator more than adequate for all your everyday calculations. With the stylish LS-QT at hand, being accurate as well as being unique couldn't be easier.

Short summary description Canon LS-QT calculator White:
This short summary of the Canon LS-QT calculator White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-QT, 8 digits, White

Long summary description Canon LS-QT calculator White:
This is an auto-generated long summary of Canon LS-QT calculator White based on the first three specs of the first five spec groups.

Canon LS-QT. Digits: 8 digits. Product colour: White

Design
Product colour *
White
Display
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
8 digits
Memory
Memory type
1
Weight & dimensions
Weight
50 g
Dimensions (WxDxH)
80 x 115 x 12 mm
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Silver Canon LS-100TS calculator Silver
(show image)
5936A012 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BS-1200TS calculator Black, White Canon BS-1200TS calculator Black, White
(show image)
8507A002 BS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-QT calculator White Canon LS-QT calculator White
(show image)
8941A003/20 LS-QT 0.00
(excl. VAT)
0 (incl. VAT)
Canon BS-1200TS calculator Black, White Canon BS-1200TS calculator Black, White
(show image)
8507A002/10 BS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-QT calculator White Canon LS-QT calculator White
(show image)
8941A003 LS-QT 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)