X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN 3000 42BITS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8659A001
Category :
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8642
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Canon CANOSCAN 3000 42BITS:
The short editorial description of Canon CANOSCAN 3000 42BITS
CANOSCAN 3000 42BITS 1200X2400 DPI USB 2.0 NL (PC)

Marketing text Canon CANOSCAN 3000 42BITS

:
The official marketing text of Canon CANOSCAN 3000 42BITS as supplied by the manufacturer
Here's a scanner equipped with a USB 2.0 Hi-Speed interface to give you the fastest scans ever. It provides high-quality images of your films or documents whether you're a power user or a first-timer. Advanced CCD technology provides scans of up to 1200 x 2400 dpi and 48-bit colour, so your output is clear, sharp and true to the original.
Short summary description Canon CANOSCAN 3000 42BITS:
This short summary of the Canon CANOSCAN 3000 42BITS data-sheet is auto-generated and uses the product title and the first six key specs.
Canon CANOSCAN 3000 42BITS, 216 x 297 mm, 1200 x 2400 DPI, USB 2.0, For USB 2.0 Hi-Speed Windows 2000 Pro, ME, XP (Home/Pro), Windows 2000 Pro, ME, XP (Home/Pro), 257 x 460 x 71 mm
Long summary description Canon CANOSCAN 3000 42BITS:
This is an auto-generated long summary of Canon CANOSCAN 3000 42BITS based on the first three specs of the first five spec groups.
Canon CANOSCAN 3000 42BITS. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI, Flatbed scan speed (b/w, A4): 8 sec/page. Standard interfaces: USB 2.0. Minimum system requirements: For USB 2.0 Hi-Speed Windows 2000 Pro, ME, XP (Home/Pro), Compatible operating systems: Windows 2000 Pro, ME, XP (Home/Pro). Dimensions (WxDxH): 257 x 460 x 71 mm, Weight: 2.5 kg, Scan speed (black and white drawing): 4 msec/line (600 dpi) 8 msec/line (1200 dpi)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Scanning
Maximum scan size*
216 x 297 mm
Optical scanning resolution*
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 2400 DPI
Colour scanning*
Indicates whether this product scans in colour.
Yes
Flatbed scan speed (b/w, A4)
8 sec/page
Ports & interfaces
Standard interfaces*
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Pro, ME, XP (Home/Pro)
System requirements
Minimum system requirements
For USB 2.0 Hi-Speed Windows 2000 Pro, ME, XP (Home/Pro)
CPU: Intel PIII, Celeron (566 Mhz or higher). AMD Athlon, Athlon MP/XP, Duron. 128MB RAM, USB port, CD ROM drive.
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
257 x 460 x 71 mm
Scan speed (4x6, colour photo)
4 msec/line (600 dpi) 8 msec/line (1200 dpi)
Scan speed (black and white drawing)
4 msec/line (600 dpi) 8 msec/line (1200 dpi)
I/O ports
An interface on a device to which you can connect another device.
USB