X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN 3000F A4 CCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8658A003
Category :
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 19 Dec 2012 03:10:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8490
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Short summary description Canon CANOSCAN 3000F A4 CCD:
This short summary of the Canon CANOSCAN 3000F A4 CCD data-sheet is auto-generated and uses the product title and the first six key specs.
Canon CANOSCAN 3000F A4 CCD, 216 x 297 mm, Flatbed, USB 2.0, 1200 x 2400 DPI, 257 x 460 x 71 mm, Scan
Long summary description Canon CANOSCAN 3000F A4 CCD:
This is an auto-generated long summary of Canon CANOSCAN 3000F A4 CCD based on the first three specs of the first five spec groups.
Canon CANOSCAN 3000F A4 CCD. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI. Scanner type: Flatbed. Button functions: Scan. Standard interfaces: USB 2.0. Power consumption (typical): 15 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Scanning
Maximum scan size*
216 x 297 mm
Optical scanning resolution*
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 2400 DPI
Colour scanning*
Indicates whether this product scans in colour.
Yes
Design
Scanner type*
A scanner is a device that optically scans images, printed text, handwriting, or an object, and converts it to a digital image. Common examples found in offices are variations of the desktop (or flatbed) scanner where the document is placed on a glass window for scanning. There are different types of scanners e.g. flatbed, pen, sheet-feed.
Flatbed
Performance
Button functions
Scan
Ports & interfaces
Standard interfaces*
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/Me/2000 Pro/XP home and Pro
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers, Arcsoft PhotoStudio, Arcsoft PhotoBase, OmniPage SE OCR, Canon Toolbox
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
257 x 460 x 71 mm
Weight
2.5 kg
I/O ports
An interface on a device to which you can connect another device.
USB