location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-120PC calculator Display Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-120PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8462A004
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:21:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LS-120PC calculator Display Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Grey
  • - 12 digits
  • - LR54
Long product name Canon LS-120PC calculator Display Grey :
The long product name of Canon LS-120PC calculator Display Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Calculator LS-120PC 12digits PC connection result send function
More>>>
Canon LS-120PC calculator Display Grey:
The official description of Canon LS-120PC calculator Display Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Using a USB cable, the LS-120PC connects directly to a PC. It can then be used for on-screen calculations – a more efficient alternative to calculating on the PC, and formula entry in some applications.The LS-120PC carries out tax calculations using dedicated tax keys.


A large liquid crystal display behind an acrylic window is easy to read. The calculator has a 12 digit capacity and separate 0 and 00 keys. With a stylish metallic finish, the LS-120PC is also lightweight, compact and portable.

Short summary description Canon LS-120PC calculator Display Grey:
This short summary of the Canon LS-120PC calculator Display Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-120PC, Display, 12 digits, Grey

Long summary description Canon LS-120PC calculator Display Grey:
This is an auto-generated long summary of Canon LS-120PC calculator Display Grey based on the first three specs of the first five spec groups.

Canon LS-120PC. Type: Display. Digits: 12 digits. Product colour: Grey

Design
Type *
Display
Product colour *
Grey
Display
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
12 digits
Memory
Memory type
1
Power
Battery type
LR54
Weight & dimensions
Weight
120 g
Dimensions (WxDxH)
102 x 137 x 35 mm
Other features
Compatible operating systems
Microsoft Windows 98/Me/2000/XP