X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMARTBASE MPC 190
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8440A014
Category :
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:22:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10370
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Canon SMARTBASE MPC 190:
The short editorial description of Canon SMARTBASE MPC 190
SmartBase MPC190 Flat bed BJ multifunction - Print, Scan, Copy

Marketing text Canon SMARTBASE MPC 190

:
The official marketing text of Canon SMARTBASE MPC 190 as supplied by the manufacturer
Canon has designed a compact machine that prints, scans and copies in photo quality quickly and easily yet takes up little space. The result: less clutter, high productivity.
Short summary description Canon SMARTBASE MPC 190:
This short summary of the Canon SMARTBASE MPC 190 data-sheet is auto-generated and uses the product title and the first six key specs.
Canon SMARTBASE MPC 190, Colour, Colour, Colour, 2400 x 1200 DPI, 600 x 600 DPI, 600 x 1200 DPI
Long summary description Canon SMARTBASE MPC 190:
This is an auto-generated long summary of Canon SMARTBASE MPC 190 based on the first three specs of the first five spec groups.
Canon SMARTBASE MPC 190. Printing: Colour, Copying: Colour, Scanning: Colour. Print speed (black, normal quality, A4/US Letter): 14 ppm, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Maximum copy resolution: 600 x 600 DPI, Copy speed (normal quality, black, A4): 14 cpm, Copy speed (normal quality, colour, A4): 10 cpm. Optical scanning resolution: 600 x 1200 DPI. Maximum input capacity: 100 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Printing*
Producing a paper copy of information stored on a computer.
Colour
Copying*
Description of copying function (colour or monochrome).
Colour
Scanning*
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour
Faxing*
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Yes
Digital sender*
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
14 ppm
Maximum resolution*
Maximum printing resolution.
2400 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Copying
Maximum copy resolution*
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (normal quality, black, A4)
14 cpm
Copy speed (normal quality, colour, A4)
10 cpm
Scanning
Optical scanning resolution*
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 1200 DPI
Input capacity
Maximum input capacity
100 sheets
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MultiPASS suite Ver. 4.4
System requirements
Minimum system requirements
Microsoft Internet Explorer version 5.5 or later
Windows 98: Pentium 90MHz, 32MB RAM (64MB or higher is recommended), 60 MB free HD space (150MB or higher is recommended), CD-ROM drive, USB interface, VGA display.
Windows Millennium Edition: Pentium 150MHz, 32MB RAM (64MB or higher is recommended), 60 MB free HD space (150MB or higher is recommended), CD-ROM drive, USB interface, VGA display.
Windows 2000: Pentium 133MHz, 64MB RAM (128MB or higher is recommended), 60 MB free HD space (150MB or higher is recommended), CD-ROM drive, USB interface, VGA display
Windows XP: Pentium 300MHz, 128MB RAM, 60 MB free HD space (150MB or higher is recommended), CD-ROM drive, USB interface, VGA display
Other features
Standard input trays
Auto sheet feeder
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
396 x 413 x 256 mm
Weight
8 kg
Colour all-in-one functions
Copy, Print, Scan
Power requirements
AC 200-240V 50-60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/ME/2000/XP (Windows 95 and NT4.0 not supported)
I/O ports
An interface on a device to which you can connect another device.
USB (Compatible with USB 2.0 Specifications)