X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8297A019
Category :
Ability to print and scan documents using a device such as an all-in-one printer and scanner.
printers & scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:31:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 25031
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon:
The short editorial description of Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon
MP730 Photo-High End Colour Printer-Scanner-Copier, ADF- up to 22pm mono -up to 14ppm colour

Marketing text Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon

:
The official marketing text of Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon as supplied by the manufacturer
Canon introduces the Digital Photo All-in-One that delivers photo-quality printing, copying, scanning and faxing. You no longer have to choose between space and quality.


Features

- 22 ppm monochrome and 14 ppm colour
- 4800 x 1200 dpi printing
- 1200 x 2400 dpi scanning
- Super G3 33.6 kpbs fax
- Consistent 2 pl droplet size
- Direct Photo Card printing
- Borderless printing and copying in A4, 4" x 6" & 5" x 7"
- 30-sheet ADF


Canon introduces the Digital Photo All-in-One that delivers photo-quality printing, copying, scanning and faxing


The SmartBase MP730 Photo offers you the best available quality in an easy-to-use All-in-One machine guaranteeing high speed and high productivity.

QUALITY, SPEED, PRODUCTIVITY
The SmartBase MP730 Photo delivers top Canon photo print quality with 4800 x 1200 dpi and 2 picolitre consistent droplet size. Our newly developed 'Micro-Nozzles' coupled with Advanced MicroFine Droplet Technology™ reduce graininess to ensure you of the clearest, crispest photo and text prints available. And, it prints and copies a phenomenal 22 pages per minute in monochrome and 14 pages per minute in colour.

DIRECT CARD PRINT
You can plug your CompactFlash™, Smart Media™, Memory Stick, Secure Digital or MultiMedia Card straight into the SmartBase MP730 Photo's media slot and print your digital photos without ever touching a computer. Or, load the photos into your computer through the media slot and adjust them using Canon's bundled software, giving you Exif Print support and Photo Noise Reduction.

BORDERLESS PRINTING
The SmartBase MP730 Photo gives you totally borderless print and copy output, delivering A4, 4" x 6" or 5" x 7" photo prints that look and feel like traditional photos.

PRECISION COPYING
This machine makes 1200 x 1200 dpi colour and 600 x 600 monochrome copies at high speed and you can reduce or enlarge your originals from 25% to 400% and fit two pages on one.

TOP-CLASS SCANNING
The SmartBase MP730 Photo offers you a 1200 x 2400 dpi scanner based on Canon lens technology, so you get clear, clean scans every time. All Canon scanners use fast Multi-Photo Scan so, even if you place multiple photos on the surface, each photo you scan is saved as a separate file. And, with Original Detection, the machine detects the presence of an image as soon as it's placed on the glass.

QUALITY FAXING
The SmartBase MP730 Photo includes a high-speed Super G3, 33.6 kpbs fax with colour capability, sending a full-colour page in about 60 seconds* — and three seconds per page in monochrome*. It has enough memory to store 250 pages* of incoming faxes, so you never lose a fax, even if the machine has run out of ink or paper. What's more, the SmartBase MP730 Photo also features an efficient 30-sheet Automatic Document Feeder for fast copying, scanning and faxing.

* Based on ITU-T Standard Chart No. 1
Short summary description Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon:
This short summary of the Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon data-sheet is auto-generated and uses the product title and the first six key specs.
Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon
Long summary description Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon:
This is an auto-generated long summary of Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon based on the first three specs of the first five spec groups.
Canon MP730 Photo-High End Colour Printer-Scanner-Copier ADF- up to 22pm mon
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
14 ppm