Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon L360 LASERFAX 33.6Kbit/s fax machine

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L360 LASERFAX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7961A012
Category
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
fax machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15736
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon L360 LASERFAX 33.6Kbit/s fax machine :
The short editorial description of Canon L360 LASERFAX 33.6Kbit/s fax machine

L360 High Quality A4 Plain Paper Laser Fax, Super G3 modem, 400-page memory
More>>>

Canon L360 LASERFAX 33.6Kbit/s fax machine:
The official marketing text of Canon L360 LASERFAX 33.6Kbit/s fax machine as supplied by the manufacturer
Canon FAX-L360 is an A4 plain paper laser fax. It holds no less than 350 sheets of paper. When paper does run out, its huge 400-page memory will take care of incoming faxes. Your business will never miss a fax.
Short summary description Canon L360 LASERFAX 33.6Kbit/s fax machine:
This short summary of the Canon L360 LASERFAX 33.6Kbit/s fax machine data-sheet is auto-generated and uses the product title and the first six key specs.
Canon L360 LASERFAX, 33.6 Kbit/s, 3 sec/page, 6 cpm, 99 copies, 250 sheets, 400 pages
Long summary description Canon L360 LASERFAX 33.6Kbit/s fax machine :

Canon L360 LASERFAX. Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (normal quality, black, A4): 6 cpm, Maximum number of copies: 99 copies. Standard input capacity: 250 sheets. Fax memory: 400 pages. Dimensions (WxDxH): 380 x 483 x 303.5 mm, Weight: 13 kg

This is an auto-generated long summary of Canon L360 LASERFAX 33.6Kbit/s fax machine based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Fax
Modem speed *
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax transmission speed
3 sec/page
Copying
Copy speed (normal quality, black, A4)
6 cpm
Maximum number of copies
99 copies
Maximum copy speed (black, A4)
6 cpm
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
250 sheets
Memory
Fax memory
400 pages
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 483 x 303.5 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13 kg
Other features
Copy resolution (black text)
600 x 600 DPI
Modem type
Group 3
Maximum resolution
Maximum printing resolution.
600 x 600 DPI
Media formats
Standard media sizes
A4
Printing
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
6 ppm
Scanning
Optical scanning resolution
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
X